location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60450095 file storage box Hardboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store Large Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60450095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432396825
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 60450095 file storage box Hardboard Black :
The long product name of Leitz 60450095 file storage box Hardboard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Click & Store Large Box, Black
More>>>
Leitz 60450095 file storage box Hardboard Black:
The official description of Leitz 60450095 file storage box Hardboard Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Universal, large archiving box for A3 format. Collapsible for space saving storage when not in use. Sturdy metal handles for easy transportation. Label holder for indexing. Laminated surface and metal corner elements for better, long-lasting protection. Modern and contemporary design that will look great in any office.

Short summary description Leitz 60450095 file storage box Hardboard Black:
This short summary of the Leitz 60450095 file storage box Hardboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60450095, Hardboard, Black, A3, Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector, 369 mm, 200 mm

Long summary description Leitz 60450095 file storage box Hardboard Black:
This is an auto-generated long summary of Leitz 60450095 file storage box Hardboard Black based on the first three specs of the first five spec groups.

Leitz 60450095. Material: Hardboard, Product colour: Black, ISO A-series sizes (A0...A9): A3. Width: 369 mm, Height: 200 mm, Depth: 482 mm

Features
Material
Hardboard
Product colour
Black
ISO A-series sizes (A0...A9)
A3
Removable lid
Yes
Label holder
Yes
Carrying handle(s)
Yes
Stackable
Yes
Suitable for storing
Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector
Non-slip feet
No
Features
Finger pull hole
No
Removable handle
No
Weight & dimensions
Width
369 mm
Height
200 mm
Depth
482 mm
Weight
1,28 kg
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz 60450001 file storage box Hardboard White Leitz 60450001 file storage box Hardboard White
(show image)
60450001 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450023 file storage box Hardboard Pink Leitz 60450023 file storage box Hardboard Pink
(show image)
60450023 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450064 file storage box Hardboard Green Leitz 60450064 file storage box Hardboard Green
(show image)
60450064 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450062 file storage box Fibreboard Purple Leitz 60450062 file storage box Fibreboard Purple
(show image)
60450062 60450062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450051 file storage box Hardboard Turquoise Leitz 60450051 file storage box Hardboard Turquoise
(show image)
60450051 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450044 file storage box Fibreboard Orange Leitz 60450044 file storage box Fibreboard Orange
(show image)
60450044 60450044 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450036 file storage box Polypropylene (PP) Blue Leitz 60450036 file storage box Polypropylene (PP) Blue
(show image)
60450036 60450036 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60570095 file storage box Cardboard, Fibreboard Black Leitz 60570095 file storage box Cardboard, Fibreboard Black
(show image)
60570095 60570095 0.00
(excl. VAT)
0 (incl. VAT)