Epson logo

Epson C13S045452 clothing transfer Thermal transfer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101813
Info modified on:
06 Sept 2021, 22:27:19
Long product name Epson C13S045452 clothing transfer Thermal transfer:

DS Transfer Multi-Purpose 162cm x 91.4m

Epson C13S045452 clothing transfer Thermal transfer:

Versatile
DS Transfer Multipurpose Paper is designed specifically for decorative ink transfer to hard substrates. However, it's versatile, also working with polyester-based textiles. It's compatible with Epson UltraChrome DS inks and Epson's SureColor SC-F6000, SC-F7000 and SC-F7100 digital dye sublimation printers. It also works with third-party RIP systems for maximum business flexibility.

Easy to use
Thanks to its 105g/m2 weight, DS Transfer Multipurpose Paper remains stable during ink transfer and is resistant to rippling. Colour profiles are available for well-known third-party RIPs.

Boosts productivity
Since it uses a quick-drying coating - optimised for hard substrates - this paper will save you valuable time. Long-length rolls make it economical for all low-to-medium producers using dye-sub transfer paper on soft and rigid materials.

Waste less ink
Boasting a high ink transfer, DS Transfer Multipurpose Paper consistently ensures low ink wastage levels, which helps keep production consistent and economical.

Breathable design
Specially designed to have a breathable structure, ink vapour disperses through the paper during the image transfer process, which results in sharper, clearer images.

Short summary description Epson C13S045452 clothing transfer Thermal transfer:

Epson C13S045452, Thermal transfer, 1 pc(s)

Long summary description Epson C13S045452 clothing transfer Thermal transfer:

Epson C13S045452. Print technology: Thermal transfer, Product main colour: White, Compatible products: Epson SureColor SC-F6000, SC-F7000, SC-F7100. Roll width: 162 cm, Print media weight: 105 g/m², Paper dimensions: 162cm x 91.4m. Quantity per pack: 1 pc(s), Package width: 180 mm, Package depth: 1710 mm. Quantity per pallet: 24 pc(s), Quantity per pallet (UK): 30 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.