location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 930 Duo MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
930-29-503-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991018356
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regional DECT frequency information (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 930-29-503-101 user manual (13.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 930-29-503-101 user manual (10.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Long range – take calls up to 120 meters / 395 ft away from your desk
  • - World-class sound – HD voice & noise cancellation
  • - Easy to use – Plug-n-play with up to 12-hour battery
Warranty: 2 year
Long product name Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black :
The long product name of Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 930 Duo MS, EMEA
More>>>
Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black:
The official description of Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless headset range
Bring your conversation to the coffee machine, colleague, or private room. The Jabra PRO 900 DECT variants give you the wireless freedom to walk and talk at up to 120 metres / 395 ft of range (or up to 100 meters / 330 ft for Bluetooth variants).

World-class sound
Lifelike conversations require great, ambient-noise-reducing speakers, and a noise-cancelling microphone that also avoids air shocks. With Jabra Pro 900 you can get both – and choose between a range of mono and duo variants.

Easy to use with all-day battery
Jabra Pro 900 is easy to set up and get started with. Each headset comes with a pre-connected charging base so you can make calls straight away. With up to 12 hours of battery time, you’ll never have to worry about running out.

Works with your phone or platform.
Our headsets and speakerphones work out of the box with over 10,000 traditional deskphones. They are future-proof and compatible with all softphone web-clients and contact center platforms; from Cisco to Avaya to Genesys Cloud.

Providing excellent customer service starts with reliability. Jabra call center headsets are simple to use today, and will be simple to use tomorrow – no matter how you’ve set up your office.

Your customers will be happy, and so too will your workforce.

Short summary description Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black:
This short summary of the Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra PRO 930 Duo MS, Wireless, Office/Call center, Headset, Black

Long summary description Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black:
This is an auto-generated long summary of Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Jabra PRO 930 Duo MS. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 120 m. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
DECT connectable
Yes
Country of origin
China
Suitable for use in country/location
Europe
Certification
FCC, CE
Ports & interfaces
Connectivity technology *
Wireless
Frequency band
1.9 GHz
Wireless range
120 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery capacity
295 mAh
Battery
Continuous audio playback time
8 h
Battery recharge time
3 h
Standby time
36 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Packaging data
Package width
195 mm
Package depth
65 mm
Package height
195 mm
Package weight
550 g
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
399 mm
Master (outer) case length
235 mm
Master (outer) case height
600 mm
Master (outer) case weight
10,7 kg
Quantity per master (outer) case
18 pc(s)
Other features
Battery full indication
Yes
Battery low indication
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:22
Uk has collected 1 expert review for Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black
(show image)
14401-16 14401-16 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 900 Replacement Headset Wireless Head-band Office/Call center Black Jabra Pro 900 Replacement Headset Wireless Head-band Office/Call center Black
(show image)
14401-17 Jabra Pro 900 Replacement Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-08 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black Jabra 14401-08 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
14401-08 Jabra Pro 900 Replacement Headset Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Grey Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Grey
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)