HPE logo

HPE 1GB DDR2 memory module 2 x 0.5 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84010
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE 1GB DDR2 memory module 2 x 0.5 GB:

2 x 0.5GB, DDR2, PC2-3200, Reg, Factory Integrated

Short summary description HPE 1GB DDR2 memory module 2 x 0.5 GB:

HPE 1GB DDR2, 1 GB, 2 x 0.5 GB, DDR2, 240-pin DIMM, Black

Long summary description HPE 1GB DDR2 memory module 2 x 0.5 GB:

HPE 1GB DDR2. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 2 x 0.5 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.