location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QT4002/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4002/13
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nickel-Metal Hydride (NiMH) 45 min
  • - Number of length steps: 10
  • - Minimum hair length: 1 cm Maximum hair length: 1 mm
  • - Black, Blue
Warranty: 2-year worldwide guarantee
Long product name Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue :
The long product name of Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Beardtrimmer 3000, 100-240V, 1-10mm, 32mm, 1 x AAA NiMH
More>>>
Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue:
The official description of Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style your beard the way you want with this stubble and beard trimmer. Precision from as short as 1mm up to 10mm.
Precision
- 1mm precision
- Easy to select and lock-in length settings, 1-10mm

Skin friendly performance
- Skin-friendly rounded tips for smooth skin contact

Easy to use
- Ergonomic design for easier handling
- Up to 45 minutes of cordless use after 10 hours charging
- Light on the adaptor indicates when the battery is charging
- 2 year guarantee, worldwide voltage, no oil needed
- Detacheable head for easy cleaning.

Short summary description Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue:
This short summary of the Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 3000 QT4002/13, Black, Blue

Long summary description Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 3000 QT4002/13 beard trimmer 10 1 mm Black, Blue based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 3000 QT4002/13. Minimum hair length: 1 cm, Maximum hair length: 1 mm, Cutter width: 3,2 cm. Product colour: Black, Blue. Operating time: 45 min, Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH)

Performance
Cutter width
3,2 cm
Number of length steps *
10
Minimum hair length *
1 cm
Maximum hair length *
1 mm
Step precise
1 mm
Wet & Dry *
No
Trimming styles
Short beard
Design
Product colour *
Black, Blue
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Operating time *
45 min
Charging time
10 h
AC input voltage
100-240 V
Battery charge indicator
Yes
Packaging content
Cleaning brush
Yes