location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WAG354G wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAG354G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG354G-E1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2019 10:32:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WAG354G wireless router :
The long product name of Linksys WAG354G wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WAG354G - ADSL2+ Modem, Internet-sharing Router, 4-Port Switch and Wireless-G Access Point in one box
More>>>
Linksys WAG354G wireless router:
The official description of Linksys WAG354G wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G ADSL Home Gateway is the all-in-one solution for Internet connectivity. The ADSL Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line.

Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to 32 wireless devices to connect to your network at a blazing 54Mbps, without running cables through the building. It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.
To protect your data and privacy, the Wireless-G ADSL Home Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by powerful WPA data encryption. Configuration is a snap with any web browser.

With the Linksys Wireless-G ADSL Home Gateway at the heart of your network, you're connected to the future.

Short summary description Linksys WAG354G wireless router:
This short summary of the Linksys WAG354G wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WAG354G, 128-bit WEP, RIP v1 & v2, DHCP Server, Dynamic DNS, RFC1483, PPPoE, PPPoA, G.lite, G.dmt, g.992.3, g.992.5, T1.413i2, DSL, Power, IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3, g.992.1 (g.dmt), g.992.2 (g.lite), T1.413i2,...

Long summary description Linksys WAG354G wireless router:
This is an auto-generated long summary of Linksys WAG354G wireless router based on the first three specs of the first five spec groups.

Linksys WAG354G. Security algorithms: 128-bit WEP. Management protocols: RIP v1 & v2, DHCP Server, Dynamic DNS, Data link protocols: RFC1483, PPPoE, PPPoA, Supported network protocols: G.lite, G.dmt, g.992.3, g.992.5, T1.413i2. LED indicators: DSL, Power. Certification: IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3, g.992.1 (g.dmt), g.992.2 (g.lite), T1.413i2,.... Weight: 270 g

Security
Security algorithms
128-bit WEP
Stateful Packet Inspection (SPI)
Yes
Protocols
Management protocols
RIP v1 & v2, DHCP Server, Dynamic DNS
Data link protocols
RFC1483, PPPoE, PPPoA
Supported network protocols
G.lite, G.dmt, g.992.3, g.992.5, T1.413i2
Design
LED indicators
DSL, Power
Features
Certification
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3, g.992.1 (g.dmt), g.992.2 (g.lite), T1.413i2, g.992.3, g.992.5
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
270 g
Other features
Compatible operating systems
Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, Linux
Compatibility
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3
Dimensions (WxDxH)
98 x 98 x 25 mm
I/O ports
4x 10/100 Ethernet 1x RJ-11 ADSL
Technical features
VPN NAT ADSL2/2+ Modem 4 Port 10/100 Ethernet switch
Minimum system requirements
Internet Explorer 5.0/Netscape Navigator 6
Maximum data transfer rate
0,054 Gbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:47
Uk has collected 1 expert review for Linksys WAG354G wireless router and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:13:47
Linksys 802.11b/g ADSL router has been through a few changes, rather like the Netgear DG834G. It has become more reliable with progressive firmware updates, and has also changed colour and shape in the three years since it was first launched. Despite...
Good Antenna-free design, Simple to configure and use, Much improved from earlier versions, Attractive silver finish, Very reliable...
Bad Pricing can vary considerably...
Bottom line Linksys 802.11b/g ADSL router has been through a few changes, rather like the Netgear DG834G. It has become more reliable with progressive firmware updates, and has also changed colour and shape in the three years since it was first launched. Despite...
100%
Brand Image Product code Product Stock Price from
Linksys WAG354G wireless router Linksys WAG354G wireless router
(show image)
WAG354G-UK WAG354G 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics SureConnect ADSL Wireless Gateway wireless router
(show image)
USR019106 SureConnect ADSL Wireless Gateway 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics SureConnect ADSL Wireless Gateway wireless router
(show image)
USR029106 SureConnect ADSL Wireless Gateway 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G ADSL Home Gateway 4-port wireless router Linksys Wireless-G ADSL Home Gateway 4-port wireless router
(show image)
WAG354G-EU Wireless-G ADSL Home Gateway 4-port 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics SureConnect ADSL Wireless Gateway + Wireless USB Adapter wireless router
(show image)
USR805422-KIT SureConnect ADSL Wireless Gateway + Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)