location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M6V dvd+-/760/1GB/100/xph 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility Radeon X600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6V dvd+-/760/1GB/100/xph
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M6V-B040P
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M6V dvd+-/760/1GB/100/xph 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility Radeon X600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB
  • - AMD Mobility Radeon X600
More>>>
Short summary description ASUS M6V dvd+-/760/1GB/100/xph 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility Radeon X600:
This short summary of the ASUS M6V dvd+-/760/1GB/100/xph 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility Radeon X600 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M6V dvd+-/760/1GB/100/xph, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, DDR2-SDRAM, 100 GB

Long summary description ASUS M6V dvd+-/760/1GB/100/xph 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility Radeon X600:
This is an auto-generated long summary of ASUS M6V dvd+-/760/1GB/100/xph 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility Radeon X600 based on the first three specs of the first five spec groups.

ASUS M6V dvd+-/760/1GB/100/xph. Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 2,6 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor frequency *
2 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X600
Discrete graphics card *
Yes
Maximum graphics card memory
0,064 GB
Audio
Audio system
SoundBlaster Pro compatible
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Performance
Motherboard chipset
Intel® 915PM Express
Software
Bundled software
ASUSDVD/Driver CD/Nero Express 5/Power Director 2.5ME/Medi@Show SE 2.0/Norton Internet Security 2005/Games
Weight & dimensions
Weight *
2,6 kg
Other features
Bundled hardware
Bag/Mouse
Security features
BIOS Booting / HDD User Password Kensington lock hole provided
Infrared data port
Yes
Dimensions (WxDxH)
354 x 273 x 34 mm
Display
LCD
Battery type
8 Cell Lithium-Ion
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.90