location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX700 ES Inkjet 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo RX700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C583012
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo RX700 ES Inkjet 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 20 ppm
  • - Colour scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 12,9 kg
Warranty: Standard 1 Year Standard Warranty
Long product name Epson Stylus Photo RX700 ES Inkjet 20 ppm :
The long product name of Epson Stylus Photo RX700 ES Inkjet 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo RX700 ES 12ppm 32MB
More>>>
Epson Stylus Photo RX700 ES Inkjet 20 ppm:
The official description of Epson Stylus Photo RX700 ES Inkjet 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced photo all-in-one with uncompromising quality and functionality


When your photography demands superior quality printing, the Epson Stylus Photo RX700 will deliver. This all-in-one solution includes a 2.5” Photo Fine colour LCD so you can assess the quality of your digital images before printing.

Compact in size, big on results

The Epson Stylus Photo RX700 offers a fast and economic way to print, scan and copy photos. Easy to use,yet has advanced functions, such as direct prints from negatives, excellent image reproduction and six individual ink cartridges. Its microscopic ink droplets mean that even the most detailed images appear crisp and clear.

Built-in versatility

A variety of built-in functions increase your capacity for creativity. For instance, the transparency unit allows you to get the best scans from positive and negative film.

And the 2.5” Photo Fine colour LCD enables you to preview your shots so you can evaluate image quality before you print.

Scan and restore

You can scan images at 3200 x 6400dpi resolution, so you can easily enlarge images from 35mm film to A4 print size in vivid detail. The restoration capability removes dust from negatives and restores faded photos during scanning.

Standalone printing

Print without a computer. Simply insert your memory card or connect your compatible camera, mobile phone 1 or storage device directly to the Epson Stylus Photo RX700 to start printing instantly. The innovative PhotoEnhance function adjusts the colour and contrast of your image so you get the best possible output with minimum effort. And you can even print an image, CD or DVD design onto printable disks.

Compact and convenient

Compact, durable and stylish, this versatile all-in-one is also convenient. You can load both plain and photo paper into the dual paper trays and select before printing. The six individual ink cartridges help you keep costs low by replacing only the colour you need.

Save your results

Back up your images quickly and easily to memory cards, or to a DVD-R, CD-R or ZIP® Drive via the external USB port.

Get creative!

There's nothing to stop you achieving your goals – digital and analogue sources are both easily handled. Scan photos, documents and magazines to create a scrapbook or an archive for inspiration, reference or pleasure.

Key Features

Preview images on the high resolution 2.5” Photo Fine colour display
Premium quality results from 6 individual ink cartridges
Photos are clear and sharp with 1.5pl minimum ink droplet size
Astonishing detail with 3200 x 6400dpi MatrixCCD™ scanner
Scan positive and negative film with the built-in transparency unit
Print photos direct from memory card or film, digitise film, copy and print onto printable CD's/DVD's - all without using a computer

Short summary description Epson Stylus Photo RX700 ES Inkjet 20 ppm:
This short summary of the Epson Stylus Photo RX700 ES Inkjet 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX700 ES, Inkjet, Colour printing, Colour scanning

Long summary description Epson Stylus Photo RX700 ES Inkjet 20 ppm:
This is an auto-generated long summary of Epson Stylus Photo RX700 ES Inkjet 20 ppm based on the first three specs of the first five spec groups.

Epson Stylus Photo RX700 ES. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 19 ppm. Scanning: Colour scanning

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Input colour depth
48 bit
Scan input modes
Flatbed, alternative 6 lines colour Matrix CCD with On-Chip Microlens
Fax
Faxing *
No
Features
Digital sender
No
Country of origin
Portugal
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
46 dB
Minimum system requirements
Windows 98SE, Me, 2000, XP
Design
Market positioning *
Home & office
System requirements
Minimum RAM
512 MB
Minimum storage drive space
1000 MB
Minimum processor
Pentium
Weight & dimensions
Weight
12,9 kg
Packaging data
Package width
485 mm
Package depth
520 mm
Package height
317 mm
Package weight
16,3 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
12 pc(s)
Pallet length (UK)
2,05 m
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Other features
Dimensions (WxDxH)
450 x 418 x 236 mm
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:20:53
Uk has collected 7 expert reviews for Epson Stylus Photo RX700 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-26 07:20:35
The RX700 could be seen and a top quality office all-rounder, but it is also a digital photo centre...
Good Excellent scan and photo print quality, great combination of scanner, printer, copier features, stand alone operation, CD/DVD printing, dual paper trays for greater variety of media handling...
Bad Sluggish top quality print setting, relatively big footprint...
Bottom line The RX700 could be seen and a top quality office all-rounder, but it is also a digital photo centre...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:21:13
The RX700 is an all-encompassing digital photo production unit. It can print full-bleed A4 and 4x6in photos either from your PC or directly from your PictBridge-enabled digital cameras memory card.
70%
Country Distributor
United Kingdom 1 distributor(s)