Olympus logo

Olympus Camedia C-170 1/2.5" 4 MP CCD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23983
Info modified on:
21 Oct 2022, 10:14:32
Long product name Olympus Camedia C-170 1/2.5" 4 MP CCD Silver:

Olympus C-170 Zoom 4.0 million pixels

Short summary description Olympus Camedia C-170 1/2.5" 4 MP CCD Silver:

Olympus Camedia C-170, 4 MP, 1/2.5", CCD, 4x, 120 g, Silver

Long summary description Olympus Camedia C-170 1/2.5" 4 MP CCD Silver:

Olympus Camedia C-170. Megapixel: 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 6.11 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 3,81 cm (1.5"). Internal memory: 14 MB. Weight: 120 g. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.