location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
821 400-ml Light Cyan Latex Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Y90A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296405115 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:01:18
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce professional, high-resolution prints. Achieve sharp, consistent results across a wide media range. Offer outdoor display permanence up to 5 years laminated, 3 years unlaminated.[1]
  • - HP Latex Inks are formulated to achieve consistent, reliable results. Help gain savings by producing quality results even on low-cost uncoated substrates. Keep production moving—prints come out completely dry and ready to use.
  • - Water-based HP Latex Inks enable a healthier workplace.[2] Odorless prints reach more indoor spaces.[2] No special ventilation is required.[2] Help gain business—HP Latex Inks meet high market standards, like UL GREENGUARD GOLD Certification.[3]
  • - Ideal for high-quality, outdoor and indoor large-format applications including stickers/decals, banners, interior décor, posters.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original :
The long product name of HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

821 400-ml Light Cyan Latex Ink Cartridge
More>>>
HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original:
The official description of HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for high-quality, outdoor and indoor large-format applications including stickers/decals, banners, interior décor, posters.
Produce amazing, quality results across an unlimited range of applications—even on uncoated media—with 400-ml HP Latex Ink cartridges. With water-based HP Latex Inks, you can build a healthier workplace.[2]

Short summary description HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original:
This short summary of the HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 821 400-ml Light Cyan Latex Ink Cartridge, Light Cyan, Latex-based ink, 400 ml, 1 pc(s)

Long summary description HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 821 400-ml Light Cyan Latex Ink Cartridge. Colour ink type: Latex-based ink, Colour ink volume: 400 ml, Printing colours: Light Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Latex-based ink
Compatibility *
HP Latex 110, 115
Quantity per pack *
1 pc(s)
Colour ink volume
400 ml
Type *
Original
Ink type
Latex-based ink
Printing colours *
Light Cyan
Brand compatibility *
HP
OEM code
G0Y90A
Country of origin
Singapore
HP segment
Home, Home office
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
54 mm
Depth
115,9 mm
Height
174,6 mm
Weight
570 g
Package width
54 mm
Package depth
115,9 mm
Package height
174,6 mm
Weight & dimensions
Package weight
820 g
Technical details
Box contents
Ink cartridge
Logistics data
Pallet width
101,6 cm
Pallet length
121,9 cm
Pallet height
111 cm
Quantity per pallet
800 pc(s)
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
20 pc(s)
Pallet weight
550,4 g
Master (outer) case width
303,3 mm
Master (outer) case length
187,4 mm
Master (outer) case height
252,5 mm
Quantity per master (outer) case
10 pc(s)
Master (outer) case weight
6,63 g
Master (outer) case gross weight (imperial)
6,63 kg (14.6 lbs)
Other features
Pallet dimensions (W x D x H)
1016 x 1219,2 x 1109,98 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219,2 x 1110 mm (40 x 48 x 43.7")
Pallet weight (imperial)
550,4 kg (1213.4 lbs)
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer HP 821 400-ml Light Cyan Latex ink cartridge 1 pc(s) Original:
Disclaimer

[2] Based on a comparison of HP Latex Ink technology to competitors with leading market share as of December, 2013 and analysis of published MSDS/SDSs and/or internal evaluation. Performance of specific attributes may vary by competitor and ink technology/formulation. HP Latex Inks were tested for Hazardous Air Pollutants, as defined in the Clean Air Act, per U.S. Environmental Protection Agency Method 311 (testing conducted in 2013) and none were detected. Special ventilation equipment (air filtration) is not required to meet U.S. OSHA requirements. Special ventilation equipment installation is at the discretion of the customer—see the Site Preparation Guide for details. Customers should consult state and local requirements and regulations. Odorless prints: there is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.