location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenmar Check ‘Lenmar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIC2L24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIC2L24
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenmar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2019 14:53:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 2400 mAh 17 Wh
  • - 7,4 V
  • - Black
Warranty: 2 Years
Long product name Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh :
The long product name of Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIC2L24 - Lithium Ion Battery for Canon, 7.4V, 2400mAh
More>>>
Short summary description Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh:
This short summary of the Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Lenmar LIC2L24, 2400 mAh, 7,4 V, Lithium-Ion (Li-Ion)

Long summary description Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh:
This is an auto-generated long summary of Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh based on the first three specs of the first five spec groups.

Lenmar LIC2L24. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2400 mAh, Compatible products: Canon DC301, DC310, DC320, DC330, DC410, DC420, Elura 40MC, 50, 60, 65, 70, 80, 85, 90, FV500,.... Width: 17,8 mm, Depth: 17,8 mm, Height: 13,1 mm

Brand Image Product code Product Stock Price from
Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh
(show image)
NB-2LH NB-2LH 0.00
(excl. VAT)
0 (incl. VAT)