Philips AVENT logo

Philips AVENT SCF620/17 feeding bottle 260 ml Pink, White Polypropylene (PP)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94689
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Philips AVENT SCF620/17 feeding bottle 260 ml Pink, White Polypropylene (PP):
  • - Natural latch on
  • - Unique comfort petals
  • - Advanced anti-colic valve
  • - Ergonomic shape
  • - Compatibility across the range
  • - Different sizes
  • - Simple to use and clean
  • - This bottle is BPA free*
Long product name Philips AVENT SCF620/17 feeding bottle 260 ml Pink, White Polypropylene (PP):

1 x 260ml, 0% BPA, 0 - 12m

Philips AVENT SCF620/17 feeding bottle 260 ml Pink, White Polypropylene (PP):

The natural way to bottle feed
Avent nipple with petal design
Our new bottle helps to make bottle feeding more natural for your baby and you. The nipple features an innovative petal design for natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Easy to combine breast and bottle feeding
- Natural latch on due to the wide breast shaped nipple

A more comfortable and contented feed for baby
- Unique comfort petals for an extra soft and flexible nipple

Air goes into the bottle, not baby's tummy
- Advanced anti colic system with innovative twin valve

Easy to hold and grip in any direction
- Ergonomic shape for maximum comfort

Other benefits
- This bottle is BPA free
- Available in different sizes (4oz/125ml and 9oz/260ml)
- Compatible with the Philips AVENT range
- Simple to use and clean, quick and easy assembly

Short summary description Philips AVENT SCF620/17 feeding bottle 260 ml Pink, White Polypropylene (PP):

Philips AVENT SCF620/17

Long summary description Philips AVENT SCF620/17 feeding bottle 260 ml Pink, White Polypropylene (PP):

Philips AVENT SCF620/17

Reasons to buy
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.