location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Sansa E130 512MB 0,512 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sansa E130 512MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12571
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SanDisk Sansa E130 512MB 0,512 GB Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0,512 GB
  • - LCD
  • - FM radio
  • - Continuous audio playback time: 17 h AAA Alkaline
Warranty: 1 Year
Long product name SanDisk Sansa E130 512MB 0,512 GB Blue :
The long product name of SanDisk Sansa E130 512MB 0,512 GB Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sansa E130 512MB
More>>>
Short summary description SanDisk Sansa E130 512MB 0,512 GB Blue:
This short summary of the SanDisk Sansa E130 512MB 0,512 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Sansa E130 512MB, 0,512 GB, LCD, FM radio, 51 g, Blue

Long summary description SanDisk Sansa E130 512MB 0,512 GB Blue:
This is an auto-generated long summary of SanDisk Sansa E130 512MB 0,512 GB Blue based on the first three specs of the first five spec groups.

SanDisk Sansa E130 512MB. Total storage capacity: 0,512 GB. Display: LCD. FM radio. Continuous audio playback time: 17 h. Weight: 51 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:58:16
Uk has collected 5 expert reviews for SanDisk Sansa E130 512MB 0.512 GB Blue and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Brand Image Product code Product Stock Price from
SanDisk

SanDisk MP3 audioplayer 1Gb M240 Retail Silver
(show image)
14318 MP3 audioplayer 1Gb M240 Retail 0.00
(excl. VAT)
0 (incl. VAT)