location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser 2600N Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser 2600N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C585031BZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser 2600N Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 350 MHz
Long product name Epson AcuLaser 2600N Colour A4 :
The long product name of Epson AcuLaser 2600N Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser 2600N, 30ppm black & 7.5ppm colour, 650 sheets standard, 1150 sheets max, LSD display
More>>>
Epson AcuLaser 2600N Colour A4:
The official description of Epson AcuLaser 2600N Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mono laser printer that lets you print in colour

The innovative Epson AcuLaser 2600 series doesn't just give you fast, professional mono printing. It also gives you maximum flexibility. You can convert to colours - and back again - by easily adding or removing the colour toner cartridges.
The Epson AcuLaser 2600 Series is easy to use thanks to the large, backlit LCD panel

You want fast, high-volume printing?

The Epson AcuLaser 2600 series uses Epson's innovative technology to print at an impressive 30 pages per minute in black and white. This is faster than many mono laser printers. It certainly won't keep you waiting, with the first mono page printed in 9.3 seconds.

You need high quality results?

As a world leader in imaging technology you can count on us to provide the highest quality.
With the Epson AcuLaser 2600 series, even the finest details are accurately reproduced in vibrant natural colours and crisp black and white using our innovative Epson AcuBrite toners.
When printing in colour, perfect output is achieved through our innovative Epson AcuLaser Colour 2400 RIT* that automatically smoothes out jagged edges in text and graphics.

For great black and white printing, just insert 1 or 4 black toners.

No job is too big. We give you trouble-free printing with one of the largest standard paper capacities on the market at 650 sheets - expandable up to 1150. And when printing in mono you can insert 4 black toner cartridges for 4 times the capacity, therefore increasing your page yield to 20,000 pages. Even the largest files are handled with ease. The Epson MiTech technology, enables very good memory management and the printer includes 64MB RAM standard, upgradeable to 512MB. Finally, with a monthly print volume of 120,000 pages in black and white, this printer is highly reliable.

At the heart of this impressive performance is our powerful Dual ASIC technology that delivers optimum print engine operation, fast image processing and high quality output. At the touch of a button you can print high volumes of business documents quickly and efficiently.

You want hassle free printing?

Printer management and IT support is made easy thanks to the fact that when users want to print in colour, there is no need for a separate printer. They'll be able to use the printer straight away as there is only one control panel, LCD display, user interface and one set of consumables so there really is only one printer to manage! It's simple to use too, with a large LCD and control panel that give you detailed step-by-step instructions.
The Epson AcuLaser 2600 series integrates easily with all your applications. It contains all the common emulations and interfaces as standard, including Ethernet 10/100 Base Tx networking capability. So you can focus on running your business, we ensure that minimal downtime and user intervention is required to run the Epson AcuLaser 2600 series.

Key Features

- Upgrade easily to colour whenever you want by just adding/removing colour toners
- High speed printing at 30ppm in black and white and 7.5ppm in colour
- Print in mono with 4 times the capacity; simply insert 4 black cartridges
- Fast first page out time of 9.3 seconds in black and white and 15.3 seconds in colour
- Accurate, consistent and economical output with Epson AcuBrite toner
- Cost of printing in black and white is the same as a mono-only laser printers
- Large paper capacity: 650 sheets standard,1150 sheets max

Short summary description Epson AcuLaser 2600N Colour A4:
This short summary of the Epson AcuLaser 2600N Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser 2600N, Laser, Colour, A4, 30 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser 2600N Colour A4:
This is an auto-generated long summary of Epson AcuLaser 2600N Colour A4 based on the first three specs of the first five spec groups.

Epson AcuLaser 2600N. Print technology: Laser, Colour. Maximum duty cycle: 120000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
7,5 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9,3 s
Time to first page (colour, normal)
15,3 s
Economical printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
1150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100; AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous (mDNS), SNTP, SSDP
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Processor frequency
350 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
40 dB
Design
Certification
IEC61000-4-4, EN55022 Class B, EN61000-3-2
Power
Power consumption (standby)
99 W
Power consumption (PowerSave)
12 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
34 kg
Dimensions (WxDxH)
431 x 518 x 425 mm
Packaging data
Package width
570 mm
Package depth
740 mm
Package height
1260 mm
Package weight
53,7 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
2 pc(s)
Pallet length (UK)
74,2 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
I/O ports
IEEE 1284
Standard media sizes
DIN A4
Recommended media weight
64 - 163 g/m²
Power requirements
220V - 240V ±10% 50Hz /60Hz ± 3Hz / 6A
Networking features
Ethernet/Fast Ethernet
Power consumption (active)
900 W
Safety
IEC60950 3rd, IEC60825-1
Compatible operating systems
Windows 98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 9.X & OSX 10.1.2 +
Emulations
ESC/Page, PCL6, ESC/P2, FX, IBM I239X, Adobe PostScript 3
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:52:44
Uk has collected 7 expert reviews for Epson AcuLaser 2600N and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 07:52:39
A good choice for companies that need to tightly control the costs associated with colour printing. Its not the fastest, but quality is high While the Kyocera Mita FS-5020N is perfect for large workgroups generating high volumes of colour graphics, t...
83%
expertreviews.co.uk
Updated:
2011-09-26 07:52:44
Epson describes its AcuLaser 2600N as a convertible laser printer. Though its a four-pass device, it has a black-only mode where its cyan, magenta and yellow toners can be removed or even replaced with additional black supplies. If there is black t...
80%
dpexpert.com.au
Updated:
2011-11-04 14:23:35
The Epson Aculaser C2600N is a colour laser printer that uses four toner cartridges ? black, cyan, magenta and yellow. Epson rate the resolution of the printer at 2400 dpi using the company?s ?resolution improvement technology.? The subjective impress...
0%
goodgearguide.com.au
Updated:
2011-11-04 14:23:36
Weve been hearing about how a paperless office will revolutionise the workplace for more than a decade now. Even with ever-increasing email usage, irrespective of what tech pundits may claim, the truly paperless office is still a long way away. Epson...
80%
Brand Image Product code Product Stock Price from
Epson AcuLaser C2600DTN Colour A4 Epson AcuLaser C2600DTN Colour A4
(show image)
C11C585001BY Epson AcuLaser C2600DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser 2600 DTN Colour A4 Epson AcuLaser 2600 DTN Colour A4
(show image)
C11C585031BW Epson AcuLaser 2600DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C2600TN Colour A4 Epson AcuLaser C2600TN Colour A4
(show image)
C11C585031BX Epson AcuLaser 2600TN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)