location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouse 2Btn PS2 white sleek
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28L3674
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 11:56:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Opto-mechanical 400 DPI White
  • - PS/2
  • - Buttons quantity: 2
  • - 1,8 m
Warranty: One year Carry-in.
Long product name Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI :
The long product name of Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mouse 2Btn PS2 white sleek
More>>>
Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI:
The official description of Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IBM Sleek Mouse provides precision that fits in your hand. This easy-to-install mouse has a simple, natural shape and 400DPI for comfort and control. In classic Pearl White color, this is the perfect all-purpose mouse. The IBM Sleek Mouse is fully compatible with IBM-compatible computers with a PS/2 (mini-din)-style mouse port.

Short summary description Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI:
This short summary of the Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Mouse 2Btn PS2 white sleek, Opto-mechanical, PS/2, 400 DPI, White

Long summary description Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI:
This is an auto-generated long summary of Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI based on the first three specs of the first five spec groups.

Lenovo Mouse 2Btn PS2 white sleek. Movement detection technology: Opto-mechanical, Device interface: PS/2, Movement resolution: 400 DPI, Buttons quantity: 2. Product colour: White

Mouse
Device interface *
PS/2
Movement detection technology *
Opto-mechanical
Movement resolution *
400 DPI
Buttons quantity *
2
Design
Product colour *
White
Ergonomics
Cable length
1,8 m
Weight & dimensions
Weight
136 g
Other features
Compatible operating systems
Microsoft Windows NT; Microsoft Windows 3.1; Microsoft Windows 95; Microsoft Windows 98; IBM OS/2 3.0 or later; DOS 5.0 or later
Mouse dimensions (WxDxH)
61 x 115 x 36 mm
Brand Image Product code Product Stock Price from
Lenovo Mini Optical - White mouse USB Type-A Lenovo Mini Optical - White mouse USB Type-A
(show image)
55Y9309 Mini Optical Mouse - White 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Mini Optical black mouse USB Type-A Lenovo Mini Optical black mouse USB Type-A
(show image)
55Y9308 Mini Optical Mouse black 0.00
(excl. VAT)
0 (incl. VAT)