NETGEAR logo

NETGEAR DG834GBGR wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183042
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 year
Long product name NETGEAR DG834GBGR wireless router:

DG834GB - 54 Mbps Wireless ADSL Modem Firewall Router

NETGEAR DG834GBGR wireless router:

Wireless Connectivity
The DG834G 54 Mbps Wireless ADSL modem router provides continuous, untethered access to network resources and the Internet. The DG834G allows you to share your hi-speed ADSL broadband connection wirelessly with all the desktop PC’s, laptops and games consoles in the household or small office. A built-in 4 port switch also enables you to connect some computers using cables if you prefer.

Safe & Secure
The built-in True Firewall features Stateful Packet Inspection (SPI) and Denial of Service (DOS), which operate as your first line of attack against intruders. The DG834G provides both WEP and WPA-PSK wireless encryption standards to protect your network from eavesdroppers and bandwidth pinchers! Content filtering lets you control access to inappropriate websites and limit usage by time of day. To be ultimately secure you can limit access to designated computers using their unique ID, called a MAC address.

Easy to Set-up
The DG834G 54 Mbps wireless router is simple to use – it plugs directly into your ADSL line, no need for a separate modem. Set-up could not be easier; NETGEAR’s Smart Wizard install assistant automatically detects and makes the best connection to your ISP (Internet Service Provider). It is also easy to change the settings of your DG834G wireless router via a web-browser interface.

Short summary description NETGEAR DG834GBGR wireless router:

NETGEAR DG834GBGR, CCK, DBPSK, DQPSK, QPSK, NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs, 0 - 40 °C, 600 g, Windows 95, 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux, 255 x 34 x 169 mm

Long summary description NETGEAR DG834GBGR wireless router:

NETGEAR DG834GBGR. Modulation: CCK, DBPSK, DQPSK, QPSK. VPN support: NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs. Weight: 600 g. Compatible operating systems: Windows 95, 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux, Dimensions (WxDxH): 255 x 34 x 169 mm, Supported data transfer rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps (auto-rate capable)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.