location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Glossy Photo Laser Paper-100 sht/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Laser Paper-100 sht/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6614A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160638737 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:53:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Sep 2011
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Glossy Photo Laser Paper-100 sht/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Laser A4
  • - 21x29.7 cm
  • - 220 g/m²
  • - Finish type: Gloss
  • - 100 sheets
  • - White
Warranty: This HP product is backed byand through HP Customer Care service and support.standard statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Glossy Photo Laser Paper-100 sht/210 x 297 mm :
The long product name of HP Glossy Photo Laser Paper-100 sht/210 x 297 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glossy Photo Laser Paper-100 sht/210 x 297 mm
More>>>
HP Glossy Photo Laser Paper-100 sht/210 x 297 mm:
The official description of HP Glossy Photo Laser Paper-100 sht/210 x 297 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Glossy Photo Laser Paper-100 sht/210 x 297 mm:
This short summary of the HP Glossy Photo Laser Paper-100 sht/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Glossy Photo Laser Paper-100 sht/210 x 297 mm, Gloss, 220 g/m², Laser, A4, 21x29.7 cm, White

Long summary description HP Glossy Photo Laser Paper-100 sht/210 x 297 mm:
This is an auto-generated long summary of HP Glossy Photo Laser Paper-100 sht/210 x 297 mm based on the first three specs of the first five spec groups.

HP Glossy Photo Laser Paper-100 sht/210 x 297 mm. Finish type: Gloss, Media weight: 220 g/m², Print technology: Laser. Package width: 309 mm, Package depth: 218 mm, Package height: 21 mm. Pallet weight: 247 kg, Number of cartons per pallet: 30 pc(s), Number of layers per pallet: 3 pc(s)

Features
Print technology
Laser
Paper size
A4
Paper size
21x29.7 cm
Product colour
White
Finish type *
Gloss
Media weight *
220 g/m²
Sheets per pack
100 sheets
Paper brightness
97
Packaging data
Package width
309 mm
Package depth
218 mm
Package height
21 mm
Package weight
1,4 kg
Logistics data
Pallet weight
247 kg
Number of cartons per pallet
30 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
150 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)