location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 3470 printer label Red Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coloured Labels, Red, 210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3470
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182034705
Category:
Print your own professional looking labels!
Printer Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:53:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery 3470 printer label Red Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - A4
  • - Rectangle Red
  • - Material: Paper
  • - Print technology: Laser/Inkjet
  • - Adhesive type: Permanent
  • - Labels per pack: 100 pc(s)
Long product name Avery 3470 printer label Red Self-adhesive printer label :
The long product name of Avery 3470 printer label Red Self-adhesive printer label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

210 x 197 mm, A4, 100 pcs, Red
More>>>
Short summary description Avery 3470 printer label Red Self-adhesive printer label:
This short summary of the Avery 3470 printer label Red Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 3470, Red, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description Avery 3470 printer label Red Self-adhesive printer label:
This is an auto-generated long summary of Avery 3470 printer label Red Self-adhesive printer label based on the first three specs of the first five spec groups.

Avery 3470. Product colour: Red, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: PVC. Label width: 21 cm, Label height: 29,7 cm. Labels per pack: 100 pc(s), Media sheets per package: 100 sheets

Brand Image Product code Product Stock Price from
Avery

Avery 6091 printer label White Self-adhesive printer label
(show image)
6091 6091 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 4781 printer label White Self-adhesive printer label
(show image)
4781 4781 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 4782 printer label White Self-adhesive printer label
(show image)
4782 4782 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 4780 printer label White Self-adhesive printer label
(show image)
4780 4780 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3471 printer label Blue Self-adhesive printer label
(show image)
3471 Coloured Labels, Blue, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3472 printer label Green Self-adhesive printer label
(show image)
3472 Coloured Labels, Green, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3473 printer label Yellow Self-adhesive printer label
(show image)
3473 Coloured Labels, Yellow, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3490 printer label White Self-adhesive printer label
(show image)
3490 3490 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3421 printer label White Self-adhesive printer label
(show image)
3421 General Usage Labels, White 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3665 printer label White Self-adhesive printer label
(show image)
3665 General Usage Labels, White, 105 x 33,8 mm 0.00
(excl. VAT)
0 (incl. VAT)