location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B125-150 video splitter HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI over Dual Cat5 / Cat6 Extender Kit, In-Line Transmitter / Receiver, Video and Audio, 1920 x 1200 1080 / 24p, Up to 45.72 m (150-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B125-150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143723 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B125-150 video splitter HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI Video ports quantity: 1 Black
  • - DC-in jack
  • - 1920 x 1200 pixels
  • - Maximum operating distance: 69 m
  • - Maximum refresh rate: 24 Hz
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite B125-150 video splitter HDMI :
The long product name of Tripp Lite B125-150 video splitter HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over Dual Cat5 / Cat6 Extender Kit, In-Line Transmitter / Receiver, Video and Audio, 1920 x 1200 1080 / 24p, Up to 45.72 m (150-ft.)
More>>>
Tripp Lite B125-150 video splitter HDMI:
The official description of Tripp Lite B125-150 video splitter HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's HDMI Over Dual Cat5 Extender Kit is the perfect solution for those who need to extend a HDMI signal over a long distance over two Cat5/6 cables. When using 24Awg, Solid Wire Cat6 cable, a 1080p @ 24Hz (or 1920 x 1200) signal can be extended up to 45.72 m (150-ft.) from the source.
When using 24Awg, Solid Wire Cat6 cable, a 3D signal can be extended up to 38.1 m (125-ft.)
When using 24Awg, Solid Wire Cat5 cable, a 1080p @ 24Hz (or 1920 x 1200) signal can be extended up to 30.5 m (100-ft.) from the source.
When using 24Awg, Solid Wire Cat5 cable, a 3D signal can be extended up to 22.86 m (75-ft.)
Simply run two Cat5/6 cables between the local transmitter and remote receiver units, and plug in standard Tripp Lite HDMI cables to the HDMI source and the display. The B125-150 comes with both local transmitter and remote receiver units. DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio are supported, and it is compliant with HDCP, EDID and DDC. 24-bit True Color (8-bits per channel) is supported.

- Extends a 1080p @ 24Hz (or 1920 x 1200) signal up to 45.72 m (150-ft.) using 24Awg, Solid Wire Cat6* cabling (Tripp Lite N202-Series)
- Extends a 3D signal up to 38.1 m (125-ft.) using 24Awg, Solid Wire Cat6* cabling (Tripp Lite N202-Series)
- Supports 24-bit True Color (8-bits per channel)
- Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound Audio
- Supports HDCP, EDID and DDC
*When using Cat5 cable, the maximum extension distance is reduced by 15.24 m (50-ft.)

- Extends a 1080p @ 24Hz (or 1920 x 1200) signal up to 45.72 m (150-ft.) using 24Awg, Solid Wire Cat6 cabling (Tripp Lite N202-Series)
- Extends a 1080p @ 24Hz (or 1920 x 1200) signal up to 30.5 m (100-ft.) using 24Awg, Solid Wire Cat5 cabling
- Extends a 3D signal up to 38.1 m (125-ft.) using 24Awg, Solid Wire Cat6 cabling, or up to 22.86 m (75-ft.) using 24Awg, - Solid Wire Cat5 cabling
- Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound Audio
- Supports HDCP, EDID and DDC
- Supports 24-bit True Color (8-bits per channel)
- Use Tripp Lite P568-Series HDMI cables to connect to HDMI source and monitor
- Supports Lip-Sync Pass Through, and CEC pass through
- Green LED on the remote unit will illuminate to indicate that power is being received
- The Red LED on the remote unit will illuminate only if a working signal is NOT being received. The unit is functioning properly when the Red LED is not illuminated

Short summary description Tripp Lite B125-150 video splitter HDMI:
This short summary of the Tripp Lite B125-150 video splitter HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B125-150, HDMI, HDMI, 1920 x 1200 pixels, Black, 69 m, 24 Hz

Long summary description Tripp Lite B125-150 video splitter HDMI:
This is an auto-generated long summary of Tripp Lite B125-150 video splitter HDMI based on the first three specs of the first five spec groups.

Tripp Lite B125-150. Video port type: HDMI, Connector(s): HDMI. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Maximum operating distance: 69 m. Cable types supported: Cat5, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.4 A. Dimensions (WxDxH): 60,3 x 44,4 x 19 mm

Ports & interfaces
Video port type *
HDMI
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
1
Connector(s)
HDMI
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1200 pixels
Maximum operating distance
69 m
Maximum refresh rate
24 Hz
HDCP
Yes
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA)
Power LED
Yes
Supported video modes
480i, 480p, 720p, 1080i, 1080p
LED indicators
Yes
Dolby technologies
DTS-HD, Dolby TrueHD
Certification
RoHS
Network
Ethernet LAN
Yes
Cable types supported
Cat5, Cat6
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power
Input current
0.4 A
Output voltage
9 V
Output current
1,5 A
Weight & dimensions
Dimensions (WxDxH)
60,3 x 44,4 x 19 mm
Packaging data
Package width
162,6 mm
Package depth
55,9 mm
Package height
182,9 mm
Package weight
360 g
Packaging content
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
8525,50,3035
Master (outer) case width
348 mm
Master (outer) case length
221 mm
Master (outer) case height
589,3 mm
Master (outer) case weight
7,94 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332143720
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)