location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9034B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160430027 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2006
Product end of life date
Bullet Points HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 9,8 ppm
  • - Ethernet LAN
Long product name HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.8ppm/5.7ppm, 4800x1200dpi, 32MB RAM, PCL 3, 62.5W
More>>>
HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share professional-quality printing at up to 30 ppm black, 20 ppm colour across up to five computers with this easy to set up, network-ready printer. HP Vivera Inks deliver superb results while high-volume ink cartridges ensure maximum productivity.

Short summary description HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 6620, Colour, 4800 x 1200 DPI, 2, A4, 5000 pages per month, 9,8 ppm

Long summary description HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 6620 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 6620. Colour, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9,8 ppm. Product colour: Black, Silver

Features
Page description languages *
PCL 3
Colour *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9,8 ppm
Print speed (colour, normal quality, A4/US Letter)
5,7 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
10, DL
Borderless printing media sizes
10x15, 13x18
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
38,8 dB
Design
Market positioning *
Home & office
Product colour *
Black, Silver
Built-in display *
No
Certification
EN55022: 1998 / Class B / CISPR 22: 1997 Class B / CISPR 22: +A1 2000; EN55024: 1998 + A1:2001; EN 61000-4-2: 1995; EN 61000-4-3: 1996; EN 61000-4-4: 1995; EN 61000-4-5: 1995; EN 61000-4-6: 1996; EN 61000-4-8: 1993; EN 610004-11: 1994; IEC/EN 61000-3-2: 1995 / A14: 2000; IEC/EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B
Power
Power consumption (printing) *
62 W
Power consumption (standby)
5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
451 mm
Depth
367 mm
Height
144 mm
Weight
5,98 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)