Microsoft logo

Microsoft Compact Optical 500 mouse USB Type-A

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56104
Info modified on:
13 May 2020, 20:34:33
Long product name Microsoft Compact Optical 500 mouse USB Type-A:

Compact Optical Mouse 500 USB

Short summary description Microsoft Compact Optical 500 mouse USB Type-A:

Microsoft Compact Optical Mouse 500, Optical, USB Type-A, Black

Long summary description Microsoft Compact Optical 500 mouse USB Type-A:

Microsoft Compact Optical Mouse 500. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.