location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD4000 Universal USB Docking Station — Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33983EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252467421 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Warranty: 2 years
Long product name Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The long product name of Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K UHD (3840x2160), 3x USB 3.0, RJ-45, DisplayPort (HDMI), DVI, 2.1A port, Kensington
More>>>
Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The official description of Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SD4000 Universal USB Docking Station - Black

From the leader in desktop productivity solutions, Kensington’s SD4000 Universal Docking Station enables 4K Ultra HD, even when your laptop doesn’t have a 4K graphics card. As well as serving as a central hub and charger for all your peripherals, the dock provides Ultra HD (3840x2160) to a single 4K monitor or TV via an HDMI or DisplayPort connection. When using two additional monitors instead of one, the dock provides 2K resolution to each screen (2048x1152). There are three available USB 3.0 ports that support transfer speeds of up to 5Gbps, including one that provides 2.1 AMP fast charging for a tablet or smartphone. There’s also a gigabit Ethernet port so you have a reliable, wired network connection.


4K Ultra HD for One Monitor
Give your computer the screen space, power and clarity of Ultra HD, with 3840x2160 resolution via USB 3.0, increasing the content available on your monitor for improved productivity.

No Need for 4K Graphics Card
The SD4000 takes care of all the work for you so you don’t have to upgrade or modify your laptop to enable the higher resolution on the screen

HDMI or DisplayPort Options for 4K
Both connections are available on the back of the dock and can be accessed through a sliding panel that covers the connection port you’re not using to protect the electronics

2K for Dual Monitors
Ideal for users not ready to make the transition to 4K, this option can support the typical two-monitor setup with 1920x1200/2048x1152 resolution for each screen

USB 3.0 Ports/2.1A Charging Port
Expand your device’s productivity capabilities by plugging your peripheral accessories into any of three USB 3.0 ports that support transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. One port allows you to fast charge a tablet or smartphone.

Gigabit Ethernet Port
Provides a reliable wired connection to a network or the Internet

Short summary description Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD4000, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels

Long summary description Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of Kensington SD4000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

Kensington SD4000. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Cable lock slot type: Kensington. Width: 195 mm, Depth: 85 mm, Height: 27,5 mm

4K Ultra HD for One Monitor
4K Ultra HD for One Monitor

Give your computer the screen space, power and clarity of Ultra HD, with 3840x2160 resolution via USB 3.0, increasing the content available on your monitor for improved productivity.

No Need for 4K Graphics Card
No Need for 4K Graphics Card

The SD4000 takes care of all the work for you so you don’t have to upgrade or modify your laptop to enable the higher resolution on the screen

HDMI or DisplayPort Options for 4K
HDMI or DisplayPort Options for 4K

Both connections are available on the back of the dock and can be accessed through a sliding panel that covers the connection port you’re not using to protect the electronics

2K for Dual Monitors
2K for Dual Monitors

Ideal for users not ready to make the transition to 4K, this option can support the typical two-monitor setup with 1920x1200/2048x1152 resolution for each screen

USB 3.0 Ports/2.1A Charging Port
USB 3.0 Ports/2.1A Charging Port

Expand your device’s productivity capabilities by plugging your peripheral accessories into any of three USB 3.0 ports that support transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. One port allows you to fast charge a tablet or smartphone.

Gigabit Ethernet Port
Gigabit Ethernet Port

Provides a reliable wired connection to a network or the Internet

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
195 mm
Depth
85 mm
Height
27,5 mm
Other features
Number of microphone inputs
1
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)