- - Tabletop router Black
- - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1300 Mbit/s
- - Gigabit Ethernet
- - Ethernet WAN DSL WAN
- - Ethernet LAN (RJ-45) ports: 4
- - USB port
- - Quality of Service (QoS) support
VDSL2/ADSL2+, 802.11ac, 2.4 GHz & 5 GHz, 4 x Gigabit Ethernet, 2 x USB 2.0, Black
Enjoy incredibly fast WiFi speeds for the ultimate in performance. This AC1600 DSL modem router provides a fast VDSL modem for fibre broadband and also works with ADSL connections. With an integrated modem and router, you won’t need separate hardware from your service provider. For large homes with up to 10 devices, you'll be able to stream, game and connect with security and reliability.
- AC WiFi—The World’s Fastest WiFi
- 300+1300 Mbps WiFi speed
- Fast VDSL modem for fiber broadband
- VDSL/ADSL Auto Detection for Universal DSL Support
- Beamforming+—Faster, more reliable connections
- Share your USB hard drive and multi-function printer
- Ultimate connectivity for dual band WiFi devices like iPad® and iPhone®
Speed
Everything you need for a fast, fast, fast connected home. Next generation 11ac WiFi with dual band technology provides whole home coverage with Gigabit wired connections.
WiFi Range
Homes come in all shapes and sizes. AC1600 VDSL/ADSL WiFi Modem Router with additional high-power amplifiers provides WiFi connectivity throughout your home for all your Internet-enabled devices.
Reliability
There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features and best-in-class technology, you’ll reduce interference and enjoy more reliable WiFi connectivity.
Sharing
With NETGEAR, sharing across your network is fun and easy, anything from accessing stored photos & music to wireless printing
Ease of Use
Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple & easy, so you can connect quickly & make sure you stay that way!
Security
The highest security across your network to ensure your privacy & family is safe while online. Whether it’s preventing phishing & spyware or just limiting access for kids and household guests, NETGEAR has you covered.
NETGEAR AC1600, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL, Black, Tabletop router
NETGEAR AC1600. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2-PSK, Firewall security: NAT, SPI. Supported network protocols: IPv6. Product type: Tabletop router, Product colour: Black, Housing material: Plastic