location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXPERT MOUSE 5.0 PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64215
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - USB Type-A + PS/2
  • - Buttons quantity: 4
Long product name Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2 :
The long product name of Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EXPERT MOUSE 5.0 PC 5.0 TRACKBAL PS 2 IN (PC)
More>>>
Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2:
The official description of Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kensington's line of trackball products has earned the largest number of awards in the industry's history. That's because of Kensington's commitment to combining the best hardware with the most up-to-date software features. Now, by matching easy-to-use software with a new 4-button design, the best just got better. The new Expert Mouse allows you to get more fingers in on the action. In addition, its flexible, symmetrical trackball design fits any size hand.

Short summary description Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2:
This short summary of the Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington EXPERT MOUSE 5.0 PC, USB Type-A + PS/2, White

Long summary description Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2:
This is an auto-generated long summary of Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Kensington EXPERT MOUSE 5.0 PC. Device interface: USB Type-A + PS/2, Buttons quantity: 4. Product colour: White

Mouse
Device interface *
USB Type-A + PS/2
Buttons quantity *
4
Design
Product colour *
White
Packaging data
Bundled software
MouseWorks software
Other features
Compatibility
PC
Compatible operating systems
Microsoft Windows 95,98,and the NT
Mouse dimensions (WxDxH)
126 x 126 x 635 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:33:29
Uk has collected 8 expert reviews for Kensington EXPERT 5.0 PC mouse USB Type-A + PS/2 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2014-08-29 01:33:21
The trackball mouse is designed to be an alternative to the traditional mouse, with the cursor controlled by a large weighted ball. The ball itself is approximately the size of a snooker ball, finished in a sparkly grey effect. Nostalgic memories of fu...
Good Excellent precision and comfort, symetrical design for left and right hand use...
Bad Not as smooth to navigate as advertised...
60%
techadvisor.co.uk
Updated:
2014-08-29 01:33:21
The Kensington Optical Expert Mouse trackball mouse is designed to be an alternative to the traditional version, with the cursor controlled by a large weighted ball. The ball itself is approximately the size of a snooker ball, finished in a sparkly...
Bottom line We wont be replacing our mouse with this trackball version for professional work, but for users seeking an alternative hand position this Kensington Optical Expert Mouse may be just the ticket. It’s also very handy when desk space is restricted. Joh...
70%
eteknix.com
Updated:
2020-03-09 16:33:23
It seems we can't go a whole week here at eTeknix without reviewing some revolutionary, feature packed, gaming focused peripherals, but there's a whole other world of hardware out there for the professional market, and that's exactly what we'll be taking...
0%
Brand Image Product code Product Stock Price from
Macally

Macally USB Laser mouse USB Type-A
(show image)
ILASER USB Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)