location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55DMEPLGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55DMEPLGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:10:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139,7 cm (55") 1920 x 1080 pixels LED 450 cd/m²
  • - Direct-LED BLU 6 ms
  • - Built-in speaker(s) 20 W
Long product name Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7 :
The long product name of Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" LED, 1920 x 1080, 450 cd/m², 5000:1, 6 ms, D-Sub, DVI-D, HDMI x 2, DisplayPort x 2, Vesa 400 x 400 mm
More>>>
Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7:
The official description of Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Manage digital signage easily thanks to an effective home UI
- Experience prime display options with wireless connectivity
- Enhance any display with streamlined and captivating design
- Achieve business goals with optimised vivid digital signage

Achieve your business goals with vivid and reliable digital signage designed for 24 / 7 operation
DME Series displays deliver industry-leading performance, proven Samsung technology and a wide array of sizing options for adaptable and dependable business usage to meet various business needs. These attributes make DME Series the smart choice for any business or retail establishment. The displays offer durable and extended 24 / 7 usage to ensure that your business messages are conveyed whenever and wherever they are most impactful. And, with high 450 nit brightness and crystal clear image quality, your promotions and information are sure to captivate viewers. Samsung’s unique Picture Quality Enhancer function optimises the colour, detail, contrast and colour temperature for your environment with rich colour and detailed textures. Viewing is maximised by eliminating factors that can interrupt visibility from light reflection, and reducing glare and haze to only 2%. Plus, connectivity options are enhanced with two HDMI ports for easier enriched content display.

Easily manage digital signage with a simplified Home UI
Heighten efficiency and productivity with a newly designed Home Menu UI that displays frequently used functions in a new, large-button matrix design. Simplify usage with a selection of customisable menu configurations that allow ready access to repeatedly used menus. Generate content more easily and conveniently than ever with the Home Menu’s newly designed templates for various vertical markets including grocery stores, QSRs, terminals and lobbies. Leverage these sharp, professional template layouts to produce and design content in either portrait or landscape orientation. And, turn the Home Menu into a touch-activated user experience by adding an optional Touch Overlay.

Manage digital signage wirelessly, virtually anywhere, anytime on a mobile device with an easy-to-use application
Simplify content control and enhance efficiency by using the MagicInfo S3 mobile application on your mobile device to create, edit and deploy content. Wirelessly connect to easily create content using templates, upload and play material from a mobile device, quickly edit content, and readily use playlist navigation to select and start content playing. Further extend connectivity using embedded Wi-Fi, which provides control and sharing with note PCs, tablets and smartphones.

Conveniently and simply manage a rich array of content with an advanced platform
3rd Generation Samsung SMART Signage Platform (SSSP) features a media player embedded inside the display as a powerful Quad Core System on Chip (SoC). 3rd Generation SSSP integrated hardware and software solution streamlines digital signage configuration and management by eliminating the need for an additional PC unit. And, the internal memory enhancement from 4 GB to 8 GB provides robust performance.

Enhanced 3rd Generation SSSP enables you to create, deploy and manage content more easily than the previous version with an enhanced UI and UX. Because 3rd Generation SSSP is an open platform that is compatible with myriad third-party software, it’s flexible and easy to use with other applications.

Transform your business messaging with a brilliant, yet simple content creator featuring free fonts, convenient stickers, dynamic effects and a weather widget
Boost revenues with professionally polished display content generated with a content management solution, MagicInfo S3, embedded within the new 3rd generation SSSP. Along with widgets and stickers, the solution provides 6 different types of free fonts in 23 styles. New MagicInfo S3 eliminates single-font formatting limitations with the upgraded ability to select from various free fonts or add your own. Use handy stamps and either preset or self-created, text-editable stickers to update your promotional information and price tags for convenient and straightforward content changes. Create eye-catching transitions with Dynamic Effect, a feature that enables slideshow-type effects, such as fade, fly-on and zoom. Plus, you can leverage a drag-and-drop widget solution to simply add widgets such as AccuWeather that displays daily and weekly weather for the ultimate in professional content presentation.

Engage viewers with an attractive design that is optimised for the environment
Enhance any display environment with a chic and streamlined design and captivating appearance. For convenient and efficient mechanical compatibility, DME Series displays maintain the same stunning design as previous Samsung D-Series SMART Signage. To elevate your décor, the displays feature slim and elegant black hairline deco-bezels or white colour deco-bezels. A flexible, tag-type spacer with a logo is designed for either portrait or landscape installations to create a polished, professional look in any space.

Short summary description Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7:
This short summary of the Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55DMEPLGC, Digital signage flat panel, 139,7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung LH55DMEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung LH55DMEPLGC. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
139,7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0,21 x 0,63 mm
Active display area (W x H)
680,4 x 1209,6 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
No
Ethernet LAN *
No
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
Card reader integrated
Yes
Compatible memory cards
SD
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1,5 cm
Bezel width (side)
9,5 mm
Bezel width (top)
9,5 mm
Performance
Picture-in-Picture
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
130 W
Power consumption (sleep)
0,5 W
Power consumption (off)
0,5 W
Power consumption (max)
176 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
2047,8 BTU/h
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Weight & dimensions
Width
1230,6 mm
Depth
49,9 mm
Height
706,9 mm
Weight
15,4 kg
Packaging data
Package width
1348 mm
Package depth
148 mm
Package height
810 mm
Package weight
19,5 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, Serial, VGA
Mounting kit
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A, KCC / EK (Korea): Tuner: KN13 / KN20 without Tuner: KN22 / KN24, CE (Europe): 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003, VCCI (Japan): VCCI V-3 /2010.04 Class CCC (China): GB9254-2008, GB17625.1-2012, BSMI (Taiwan): CNS 13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital), C-Tick (Australia): AS / NZS CISPR22: 2009, GOST (Russia / CIS): GOST R 51317 series, GOST 22505-97, EN55022: 2006 + A1: 2007 , EN55024: 1998 + A1: 2001 + A2: 2003 ENERGY STAR 6.0 (USA)
Technical details
Sustainability certificates
ENERGY STAR
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 3
Quick start guide
Yes
Dot clock scanning frequency
148,5 MHz
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55PMHPBGC signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7 Samsung LH55PMHPBGC signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7
(show image)
LH55PMHPBGC LH55PMHPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55PHFPMGC signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 Samsung LH55PHFPMGC signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7
(show image)
LH55PHFPMGC LH55PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DC55E Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7 Samsung DC55E Digital signage flat panel 139,7 cm (55") LED 450 cd/m² Full HD Black 24/7
(show image)
LH55DCEMLGC DC55E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55DCEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 350 cd/m² Full HD Black 16/7 Samsung LH55DCEPLGC signage display Digital signage flat panel 139,7 cm (55") LED 350 cd/m² Full HD Black 16/7
(show image)
LH55DCEPLGC LH55DCEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55DBEPLGC signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7 Samsung LH55DBEPLGC signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7
(show image)
LH55DBEPLGC LH55DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)