location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro901
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90T9136
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 9,27 kg
Long product name Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 10/6 ppm, 2400 x 1200/4800 x 1200 dpi; Copy: 25/21 cpm, 25 - 400 %; Scan: Flatbed/ADF, CIS, 1200 x 4800 ppi; Fax: 33.6 Kbps, Ethernet, USB 2.0, Wi-Fi
More>>>
Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low Black Ink Cost. Print 510 pages for a low price.
Drive productivity with this wireless all in one plus fax featuring low black ink cost (1) and easy to use 4.3” color LCD for 1-touch copy, scan, fax, and email.(1) Based on Lexmark 105XL recommended retail price and a yield of 510 standard pages, estimated in accordance with ISO/IEC 24711, actual yields may vary based on images printed and other factors. "Low Cost" claim based on comparison with other All-In-One devices of other original equipment manufacturers.

Short summary description Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Pro901, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Lexmark Pro901. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print speed (colour, draft quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
10 ipm
Print speed (ISO/IEC 24734) colour
6 ipm
Copying
Copying *
Colour copying
Copy speed (colour, draft, A4)
21 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
200 - 930 pages per month
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
China
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Heavy paper, Iron-On Transfers, Labels, Matte paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A2, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6, 4x8, 5x7
Borderless printing media sizes
2L, 4x6, 4x8, 5x7, 10x15, 13x18, A4, A5, A6, B5, Hagaki card, L, Legal, Letter
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, MS PRO, Memory Stick (MS), MiniSD, SD, xD
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
52 dB
Sound pressure level (scanning)
47 dB
Design
Product colour *
Black
Market positioning *
Home & office
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
21 W
Power consumption (copying)
13 W
Power consumption (scanning)
11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
465 mm
Depth
392 mm
Height
250 mm
Weight
9,27 kg
Packaging data
Package width
542 mm
Package depth
330 mm
Package height
486 mm
Package weight
12,1 kg
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:54
Uk has collected 20 expert reviews for Lexmark Pro901 Thermal inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 08:50:54
Lexmark's new range of all-in-ones was launched under a year ago, yet we're already seeing replacement models coming along. The Pinnacle Pro901 is due to replace the Prestige Pro805, one down from the top of the Professional range, and includes fax in its...
70%
pcadvisor.co.uk
Updated:
2017-03-01 08:50:54
The Lexmark Pinnacle Pro901 colour inkjet multifunction printer (which handles printing, scanning, copying, and faxing) is priced on the high side, but it's packed with features that would satisfy a busy home or small office. Lexmark sweetens the dea...
Bottom line The Lexmark Pinnacle Pro901 is a worthy contender for your small-office pounds. Though we consider the Canon Pixma MX870 a better overall package for a lower price, the Pinnacle Pro901 supplies the cheapest black ink and the longest warranty. Jon L Ja...
70%
alphr.com
Updated:
2017-03-01 08:50:54
Lexmark's home all-in-one range is exceedingly simple. The print engine is the same throughout, with each model up the range adding another feature or two to increase the value - you just stop when you reach the device that does everything you need. It...
Bottom line Rammed with office features, but speed and quality just aren't good enough at this price...
67%