Fluke 1507 Grey, Yellow 600 V

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5256
Info modified on:
16 Jul 2020, 13:36:14
Bullet Points Fluke 1507 Grey, Yellow 600 V:
  • - Rugged, compact advanced insulation resistance tester for electrical contractors and industrial and commercial electricians
  • - Automatically calculates Polarization Index and Dielectric Absorption Ratio
  • - Makes repetitive tests simple and easy with a Compare (Pass/Fail) function
  • - Offers multiple insulation test voltages: 50 V, 100 V, 250 V, 500 V, and 1000 V
Long product name Fluke 1507 Grey, Yellow 600 V:

600 V, 3 MΩ, 100 pF, IP40

Short summary description Fluke 1507 Grey, Yellow 600 V:

Fluke 1507, Grey, Yellow, 600 V, 1 µF, 0,01 - 2000 MΩ, 20%, 0,5 s

Long summary description Fluke 1507 Grey, Yellow 600 V:

Fluke 1507. Housing colour: Grey, Yellow, Maximum voltage: 600 V, Maximum capacitive load: 1 µF. Battery size: AA. Width: 100 mm, Depth: 50 mm, Height: 203 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.