location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bagless vacuum cleaner FC8760/61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8760/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
68710103585543 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC8760/61 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2 L 2000 W Black, Red
  • - Variable power
  • - Dry Bagless
  • - HEPA Filtering 80 dB
  • - Operating radius: 10 m
  • - Cord storage Carrying handle(s)
Long product name Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless :
The long product name of Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2000W, 33 kPa, 37 l/s, 80 dB, HEPA 10, 7m, 5.5 kg
More>>>
Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless:
The official description of Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effortless cleaning, powerful performance
With PowerCyclone technology
The new Philips PowerPro effortlessly cleans your floors thanks to the PowerCyclone technology. The advanced dust container is easy to empty and helps avoiding dust clouds.

Powerful cleaning performance
- PowerCyclone technology separates dust and air in one go
- 2000 Watt motor for high performance

Easy to clean
- Advanced dust container design for easy emptying
- Washable foam filter for life-long performance

Extra long reach for convenient cleaning
- More cleaning with less effort

Short summary description Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless:
This short summary of the Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro FC8760/61, 2000 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless:
This is an auto-generated long summary of Philips PowerPro FC8760/61 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless based on the first three specs of the first five spec groups.

Philips PowerPro FC8760/61. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black, Red

Power
Suction power
360 AW
Maximum input power *
2000 W
Variable power
Yes
Power control
Electronic
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Red
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 10
Performance
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Hard floor
Noise level *
80 dB
Vacuum
33 kPa
Airflow
37 l/s
Operating radius
10 m
Ergonomics
Cord length
7 m
Cord storage
Yes
Automatic cord rewinder
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width
300 mm
Depth
440 mm
Height
290 mm
Weight
5,5 kg
Packaging content
Crevice tool
Yes
Upholstery nozzle included
Yes