location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP32LP projector lamp 230 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP32LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013962 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 10:07:46
The date of the most recent change of this product data-sheet in Icecat.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC NP32LP projector lamp 230 W NSH
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NSH 230 W
  • - Service life of lamp: 5000 h
  • - Brand compatibility: NEC
Long product name NEC NP32LP projector lamp 230 W NSH :
The long product name of NEC NP32LP projector lamp 230 W NSH. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

230W, 5000h, NSH
More>>>
Short summary description NEC NP32LP projector lamp 230 W NSH:
This short summary of the NEC NP32LP projector lamp 230 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP32LP, NSH, 230 W, 5000 h, NEC, UM301W, UM301X, UM301Wi UM301X

Long summary description NEC NP32LP projector lamp 230 W NSH:
This is an auto-generated long summary of NEC NP32LP projector lamp 230 W NSH based on the first three specs of the first five spec groups.

NEC NP32LP. Lamp type: NSH, Bulb power: 230 W, Service life of lamp: 5000 h, Brand compatibility: NEC, Compatibility: UM301W, UM301X, UM301Wi UM301X

Brand Image Product code Product Stock Price from
NEC

NEC MT60LP projector lamp 275 W NSH
(show image)
50022277 MT60LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MT60LPS projector lamp 250 W NSH
(show image)
50022279 MT60LPS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC GT60LPS projector lamp 275 W NSH
(show image)
50023172 GT60LPS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MT1035LP projector lamp 150 W NSH
(show image)
50017081 MT1035LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC LT81LP projector lamp 280 W MHI
(show image)
50017082 LT81LP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)