location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin BC 30 car backup camera Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC 30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-12242-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759131388 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Garmin BC 30 car backup camera Wireless:
This short summary of the Garmin BC 30 car backup camera Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin BC 30, Wireless, CMOS, 1/3.7", 640 x 480 pixels, 140°, 115°

Long summary description Garmin BC 30 car backup camera Wireless:
This is an auto-generated long summary of Garmin BC 30 car backup camera Wireless based on the first three specs of the first five spec groups.

Garmin BC 30. Connectivity technology: Wireless, Sensor type: CMOS, Image sensor size: 1/3.7". Wireless range: 10 m, Wireless range (North America): 13,5 m, Transmission frequency: 2,4 GHz. Cables included: AC

Source Testseek summary Average rating
Reviews
Updated:
2019-12-16 05:10:13
Uk has collected 1 expert review for Garmin BC 30 car backup camera Wireless but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Italia 1 distributor(s)