location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional and Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U5320W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JL111.002 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw Ultra short throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 16:10 13000:1
  • - Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 299 W
Long product name Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White :
The long product name of Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U5320W, WXGA 1280 x 800, 16:10, 4:3, 16:9, 0.37:1, 3000 lm, 13000:1, F/2.53, UHP, 3000 h, HDMI, DLP, 120 - 230 V, 5.5kg
More>>>
Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White:
The official description of Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From near or far

The Education series projectors are great for both small rooms and classrooms. Positioning the projector close to the screen lets you easily point out details without casting shadows or being dazzled by the bright projector beam. For larger or more conventional rooms, you’ll appreciate their powerful ability to project a bright image from a distance.

Rich visuals

Education Series projectors deliver WXGA resolution to display 1080p video1, enabling them to display fine detail and small print clearly. Bright projector lamps and high contrast ratios produce vivid images, while Acer ColorBoost and Acer ColorSafe technologies deliver improved color performance and fidelity, with impressive results.

Conveniently flexible

Acer's top-loading design enables quick and easy lamp replacement. These projectors also have a wide range of ports that can connect to all sorts of other equipment. There are connections for multiple PCs, and Crestron® Network System compliance enables remote projection. You can even use an Acer SmartPen1 to make virtual notes on your projected images.

Eco-smart

Education Series projectors have Acer EcoProjection technology and use very low wattage in standby mode, which lowers their power consumption by up to 75%, lengthens lamp lifespan to as much as 10,000 hours, and reduces noise levels. These projectors not only reduce energy consumption and lamp replacement costs, they also have less environmental impact.

Short summary description Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White:
This short summary of the Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Professional and Education U5320W, 3000 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 16:10, 4:3, 16:10, 16:9

Long summary description Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White:
This is an auto-generated long summary of Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

Acer Professional and Education U5320W. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Fixed focal length: 5,38 mm, Aperture range (F-F): 1 - 2,53. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1280 x 800, 1920 x 1200 (WUXGA). Noise level: 33 dB, Noise level (economic mode): 27 dB

Projector
Supported aspect ratios
4:3, 16:10, 16:9
Projection distance
0,23 - 0,63 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Keystone correction, horizontal
-15/+15°
Keystone correction, vertical
-15/+15°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
24 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
240 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Fixed focal length
5,38 mm
Aperture range (F-F)
1 - 2,53
Digital zoom
2x
Throw ratio
0.37:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1280 x 800, 1920 x 1200 (WUXGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
3
Ports & interfaces
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
AV output
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
27 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Short throw
Product type *
Ultra short throw projector
Product colour *
White
Placement
Wall
Power
Power source *
AC
Power consumption (typical) *
299 W
Power consumption (economy mode)
235 W
AC input voltage
120 - 230 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
5,5 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Maximum digital resolution
1920 x 1200 pixels
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)