location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo Check ‘Rapoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11332
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6940056113320
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Rapoo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY Dutch
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Black
Long product name Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black :
The long product name of Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Optical Combo, 2.4 GHz, 10m Max, nano USB, Black, NL
More>>>
Short summary description Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black:
This short summary of the Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo 1830, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black:
This is an auto-generated long summary of Rapoo 1830 keyboard Mouse included RF Wireless QWERTY Dutch Black based on the first three specs of the first five spec groups.

Rapoo 1830. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product colour: Black. Mouse included

Brand Image Product code Product Stock Price from
Rapoo

Rapoo 8000 keyboard Mouse included RF Wireless QWERTY Dutch Black, Blue
(show image)
13229 8000 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black
(show image)
12545 E9090P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9270P keyboard RF Wireless QWERTY Dutch Silver
(show image)
12375 E9270P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo KX keyboard RF Wireless QWERTY Dutch Silver, White
(show image)
13097 KX 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo KX keyboard RF Wireless QWERTY Dutch Black, Silver
(show image)
13067 KX 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9270P keyboard RF Wireless QWERTY Dutch Black
(show image)
12343 E9270P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch White
(show image)
11019 8200P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E1050 keyboard RF Wireless QWERTY Dutch Black
(show image)
11523 E1050 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 8200P keyboard Mouse included RF Wireless QWERTY Dutch Black
(show image)
11018 8200P 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9050 keyboard RF Wireless QWERTY Dutch White
(show image)
11705 E9050 0.00
(excl. VAT)
0 (incl. VAT)