location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14101-42 headphone/headset accessory Cushion/ring set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PRO 900 Leather Ear Cushions (10 Pcs)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-42 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017427 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 14101-42 headphone/headset accessory Cushion/ring set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cushion/ring set
  • - Bluetooth
  • - Material: Leather
  • - Black
Long product name Jabra 14101-42 headphone/headset accessory Cushion/ring set :
The long product name of Jabra 14101-42 headphone/headset accessory Cushion/ring set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra PRO 900 Leather Ear Cushions (10 Pcs)
More>>>
Jabra 14101-42 headphone/headset accessory Cushion/ring set:
The official description of Jabra 14101-42 headphone/headset accessory Cushion/ring set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leather ear cushions for Jabra Pro 925 and Pro 935. One pack contains 10 pieces of ear cushions.

Short summary description Jabra 14101-42 headphone/headset accessory Cushion/ring set:
This short summary of the Jabra 14101-42 headphone/headset accessory Cushion/ring set data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14101-42, Cushion/ring set, Leather, Black

Long summary description Jabra 14101-42 headphone/headset accessory Cushion/ring set:
This is an auto-generated long summary of Jabra 14101-42 headphone/headset accessory Cushion/ring set based on the first three specs of the first five spec groups.

Jabra 14101-42. Product type: Cushion/ring set, Material: Leather, Product colour: Black

Features
Product type *
Cushion/ring set
Brand compatibility *
Jabra
Compatibility
Pro 925 / Pro 935
Material
Leather
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
10 pc(s)
Packaging data
Package width
40 mm
Packaging data
Package depth
40 mm
Package height
50 mm
Package weight
50 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
456 mm
Master (outer) case length
680 mm
Master (outer) case height
178 mm
Master (outer) case weight
100 g
Quantity per master (outer) case
75 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra 14121-27 headphone/headset accessory Headband Jabra 14121-27 headphone/headset accessory Headband
(show image)
14121-27 Jabra Pro900 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14201-32 headphone/headset accessory EHS adapter Jabra 14201-32 headphone/headset accessory EHS adapter
(show image)
14201-32 Jabra LINK 14201-32 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14201-31 headphone/headset accessory EHS adapter Jabra 14201-31 headphone/headset accessory EHS adapter
(show image)
14201-31 Jabra LINK 14201-31 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-22 headphone/headset accessory Jabra 14101-22 headphone/headset accessory
(show image)
14101-22 Mic covers, 10pcs 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2100 Jabra GN2100
(show image)
0482-209 GN 2100 MicroBoom Tip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-17 headphone/headset accessory Cushion/ring set Jabra 14101-17 headphone/headset accessory Cushion/ring set
(show image)
14101-17 14101-17 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Connection cord Jabra Connection cord
(show image)
27352101 Connection cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14192-00 headphone/headset accessory Battery Jabra 14192-00 headphone/headset accessory Battery
(show image)
14192-00 Jabra A Battery 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-95 headphone/headset accessory Jabra 8800-00-95 headphone/headset accessory
(show image)
8800-00-95 8800-00-95 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-24 headphone/headset accessory Neckband Jabra 14121-24 headphone/headset accessory Neckband
(show image)
14121-24 Jabra A Neckband 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)