RAM Mounts logo

RAM Mounts RAM-238U mounting kit Black Aluminium

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27566
Info modified on:
06 Sept 2019, 15:33:08
Long product name RAM Mounts RAM-238U mounting kit Black Aluminium:

RAM Diamond Ball Base

Short summary description RAM Mounts RAM-238U mounting kit Black Aluminium:

RAM Mounts RAM-238U, Aluminium, Black

Long summary description RAM Mounts RAM-238U mounting kit Black Aluminium:

RAM Mounts RAM-238U. Ball diameter: 3,81 cm, Material: Aluminium, Product colour: Black

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.