location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T7606 Vivid Light Magenta
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T76064010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946539119
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:51:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Vivid light magenta
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta :
The long product name of Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T7606 Vivid Light Magenta
More>>>
Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta:
The official description of Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience amazing colour fidelity with this ink that is part of a nine-colour system that produces a wide colour gamut.

All of these new inks have a high optical density and improves gradation in dark areas, meaning your images will have stunning detail when printed in both colour and black and white. Bronzing reduction allows for highly accurate colour tones.

Short summary description Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta:
This short summary of the Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T7606, Vivid light magenta, Pigment-based ink, 25,9 ml, 1 pc(s)

Long summary description Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta:
This is an auto-generated long summary of Epson T7606 ink cartridge 1 pc(s) Original Vivid light magenta based on the first three specs of the first five spec groups.

Epson T7606. Colour ink type: Pigment-based ink, Colour ink volume: 25,9 ml, Printing colours: Vivid light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
SureColor SC-P600
Quantity per pack *
1 pc(s)
Colour ink volume
25,9 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Vivid light magenta
Brand compatibility *
Epson
OEM code
C13T76064010
Country of origin
Indonesia
Weight & dimensions
Package width
145 mm
Package depth
33 mm
Weight & dimensions
Package height
120 mm
Logistics data
Quantity per pallet
2400 pc(s)
Master (outer) case width
120 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
México 1 distributor(s)