location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surveillance HDD 4TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4000VX002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490061561 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 21:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 TB 3.5" Serial ATA III
  • - HDD
  • - Storage drive buffer size: 64 MB
  • - 6 Gbit/s
  • - 610 g
Warranty: 3 years limited
Long product name Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III :
The long product name of Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4TB, 3.5", SATA3, 64MB
More>>>
Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III:
The official description of Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust Surveillance Storage
The seventh-generation 6TB Seagate Surveillance HDD addresses the increasing need for high-resolution cameras and camera counts, and ensures cost-effective performance and durability in always-on surveillance systems.

- 6TB capacities support up to 16 drives and 32 cameras per system
- Precision-tuned for high write surveillance workloads
- Reliably performs in multi-drive systems with RAID support
- Rotational vibration sensors for reliable performance
- Customise power settings to best support motion-activated cameras with Idle 3 support
- Supplement backups with the Seagate Data Rescue Plan in the event of data loss or accident

Build Better Video Surveillance Systems
The Surveillance HDD features storage power for the latest video surveillance systems.

- Build scalable systems to support large streaming workloads with support for ATA streaming and up to 32 cameras
- Surveillance-optimised firmware improves drive reliability up to 30% and can reduce data loss
- Ready to work 24×7 supporting up to 400+ hours of high definition content
- 1M hours MTBF

Surveillance HDD Delivers Reliability + Rescue Services
Surveillance HDDs are engineered for demanding surveillance systems. Should your data be lost, unintentionally deleted, or corrupted by viruses the data can be recovered with the new Seagate Rescue Services feature.

- The three year Rescue Service Plan recovers the data from your failed drive, whether due to mechanical failure or accidental damage
- Fast and easy recovery process - data can be restored in 15 days or less
- Seagate leads the industry in data recovery with a 90% success rate

Consistent Performance in Multi-Drive Systems
Improve your drive reliability with drives built for surveillance applications that include the flexibility to scale as your data grows.The addition of rotational vibration sensors allows the Surveillance HDD to maintain performance through system vibrations and support RAID configurations in the growing NVR and standalone - DVR segments.

- Choose options with RV sensors to allow drives to reliably perform in systems with up to 16 drives
- RV sensors in a RAID environment improve system vibration tolerance
- Support for up to 32 cameras recording in high definition

Improved time-to-ready so you don’t miss a frame
As drive technology evolves, so do the applications that leverage them. With improvements in motion-sensing cameras, the Surveillance HDD now includes settings that can ensure your drive is ready when your system needs to record.

- Idle 3 power setting allows immediate recording when motion sensing is detected in a camera
- Quick time-to-ready requires smaller system buffer sizes, reducing cost

Surveillance Hard Drives with Enterprise-Class Reliability
Surveillance HDDs are engineered for high write workloads and multiple video stream recording with these features:

- Industry-leading MTBF of >1M hours; AFR of <1%
- RV sensors for improved reliability and performance in multi-drive systems with RAID support

Short summary description Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III:
This short summary of the Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Surveillance HDD 4TB, 4 TB, 64 MB, 3.5", Serial ATA III

Long summary description Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Seagate Desktop HDD Surveillance HDD 4TB. HDD capacity: 4 TB, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

Features
HDD capacity *
4 TB
Storage drive buffer size *
64 MB
HDD size *
3.5"
Interface *
Serial ATA III
Type *
HDD
HDD interface transfer rate
6 Gbit/s
Bytes per sector
4096
Start/stop cycles
300000
Mean time between failures (MTBF)
1000000 h
Power
Power consumption (typical)
8 W
Power consumption (standby)
0,7 W
Power consumption (PowerSave)
0,7 W
Power
Power consumption (idle)
5,4 W
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
101,6 mm
Height
26,1 mm
Depth
147 mm
Weight
610 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84717050
Source Testseek summary Average rating
Reviews
Updated:
2015-10-09 15:05:49
Uk has collected 20 expert reviews for Seagate Desktop HDD Surveillance HDD 4TB internal hard drive 64 MB 3.5" Serial ATA III and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-10-09 15:05:49
Video surveillance has been around for years. Grainy gas station cameras are giving way to higher-end 1080p-capable IP cameras, and storage is evolving to meet the needs of these ever-expanding solutions. Today we look at two new entries into the market...
0%
tweaktown.com
Updated:
2015-10-09 15:05:49
With WD launching their "Purple" surveillance drive, I knew in the back of my mind it wouldn't take Seagate long to bring their solution to market. Now, about a month later, we have the Seagate Surveillance 4TB HDD in our hands.Surveillance hard drives st...
Bottom line The 4TB Surveillance adds to the impressive portfolio of purpose-built solutions from Seagate. While this drive might show that it has some similarities in terms of performance to the NAS solution, there are certainly areas where you can see that Seagate...
91%
overclockersclub.com
Updated:
2018-07-08 16:25:20
If there's one thing you can be sure of in the world of computers, it's that storage requirements of everything grow over time. The meteoric increase in size requirements for just about every part of our digital lives has driven the storage vendors to con...
Good 10 TB of storage, Great read speeds for a HDD even in random IO, Low power usage for a 7200 RPM drive, Perfect for backup storage or surveillance...
Bad Slightly slower singlestream write speeds compared to reads, Even with faster speeds, recovering in a RAID array will take time...
Bottom line I think at this point it is clear that the Seagate SkyHawk is a force to be contended with. It's bigger, faster, and more durable than its predecessors, while at the same time using less power. Granted, this is no SSD, but for bulk storage it's hard to ar...
0%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)