location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 39A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1339A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736185424 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 07:53:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 39A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 39A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~18,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - HP printing supplies features make HP 39A Black LaserJet Toner Cartridges with Smart Printing Techology very easy to order, install, manage, and maintain. These supplies offer an added measure of control and convenience to everyone in the office.
  • - HP 39A Black LaserJet Toner Cartridges with Smart Printing Technology offer higher capacity and increased yields for economical use as well as a time-saving design and proven-reliable operation, all designed to reduce total cost of ownership.
  • - Depend on Original HP 39A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: Lifetime (Return to HP - Unit Replacement)
Long product name HP 39A Black Original LaserJet Toner Cartridge :
The long product name of HP 39A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39A Black Original LaserJet Toner Cartridge
More>>>
HP 39A Black Original LaserJet Toner Cartridge:
The official description of HP 39A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 39A Black LaserJet Toner Cartridges offer great print quality, reliable performance, and easy-to-use design. These longer-lasting toner cartridges are designed together with your HP printer for crisp, sharp results every time.

Short summary description HP 39A Black Original LaserJet Toner Cartridge:
This short summary of the HP 39A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 39A Black Original LaserJet Toner Cartridge, 18000 pages, Black, 1 pc(s)

Long summary description HP 39A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 39A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 39A Black Original LaserJet Toner Cartridge. Black toner page yield: 18000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 4300
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
18000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q1339A
Percentage of recycled material
16%
Product colour
Black
HP segment
Home
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
385 mm
Depth
192 mm
Height
312 mm
Weight
2,36 kg
Package width
385 mm
Weight & dimensions
Package depth
192 mm
Package height
312 mm
Package weight
3,2 kg
Technical details
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
165 g
EUR-pallet weight
140 g
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
12 pc(s)
Quantity per pallet
36 pc(s)
Quantity per EUR-pallet
36 pc(s)
Other features
Pallet dimensions (W x D x H)
1155 x 960 x 1074 mm
Empty weight
2,27 kg
Colour
No
Package dimensions (WxDxH)
385 x 192 x 312 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1085 mm
Brand Image Product code Product Stock Price from
KMP

KMP Singlepack H-T56 toner cartridge 1 pc(s) Black
(show image)
1108,0000 Singlepack H-T56 0.00
(excl. VAT)
0 (incl. VAT)
Katun

Katun 32241 toner cartridge 1 pc(s) Black
(show image)
32241 32241 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15160DK Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15137DK Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15136DK Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 39A (Q1339A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 39A (Q1339A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15070DK Black Laser Toner - HP 39A (Q1339A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27309 toner cartridge Black
(show image)
27309 27309 0.00
(excl. VAT)
0 (incl. VAT)
V7 V739A toner cartridge Black V7 V739A toner cartridge Black
(show image)
V739A V739A 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Toner für HEWLETT PACKARD 4300, 18000 Seiten toner cartridge Black
(show image)
16.10.1085 Toner für HEWLETT PACKARD 4300, 18000 Seiten 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Toner HP Q1339A Black toner cartridge
(show image)
623713 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)