Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 19965719 data-sheets &
36140 brands
– register (free)
Magnetic Strips
Nobo 1901108 magnetic strip
Nobo 1901108 magnetic strip
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Nobo
Product name:
Magnetic Ribbon 5mm x 2m Blue
Product code:
1901108
GTIN (EAN/UPC):
5028252120593
Category:
Magnetic Strips
Icecat Product ID:
24652603
Data-sheet quality:
created/standardized by Icecat
Product views:
43174
Info modified on:
30 Jul 2024, 08:46:56
Long product name Nobo 1901108 magnetic strip:
Magnetic Ribbon, 5 mm, 2 m.
Short summary description Nobo 1901108 magnetic strip:
Nobo 1901108, Blue, 5 mm
Long summary description Nobo 1901108 magnetic strip:
Nobo 1901108. Product colour: Blue. Width: 5 mm
More>>>
Report mistake
Specs
Recommended products
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE