location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW writing notebook A5 80 sheets Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46390036
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432107759
Category:
Notebooks of various sizes, often containing lined/ruled paper, used for writinh notes.
Writing Notebooks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz WOW writing notebook A5 80 sheets Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extra strong PP cover creates the perfect mobile writing pad
  • - Integrated pocket for temporary storage of loose documents
  • - Ruler that can also be used as bookmark
  • - Strong wire binder allows easy page turning and extends life of the notebook
  • - Microperforated with a cut-out for even easier tearing
  • - 80 sheets of FSC® certified 80 gsm paper
  • - High quality punched white paper with satin finish
  • - Fits into WOW box and project file, magazine files and letter trays
Long product name Leitz WOW writing notebook A5 80 sheets Blue :
The long product name of Leitz WOW writing notebook A5 80 sheets Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WOW Notebook A5 ruled, wirebound with PP cover, 181 x 20 x 215 mm
More>>>
Leitz WOW writing notebook A5 80 sheets Blue:
The official description of Leitz WOW writing notebook A5 80 sheets Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality PP notebook in vibrant WOW colours. Ideal for taking notes and for storing loose documents and small items.

Short summary description Leitz WOW writing notebook A5 80 sheets Blue:
This short summary of the Leitz WOW writing notebook A5 80 sheets Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW, Monochromatic, Blue, A5, 80 sheets, 80 g/m², Lined paper

Long summary description Leitz WOW writing notebook A5 80 sheets Blue:
This is an auto-generated long summary of Leitz WOW writing notebook A5 80 sheets Blue based on the first three specs of the first five spec groups.

Leitz WOW. Coloration: Monochromatic, Product colour: Blue, Format: A5, Sheets quantity: 80 sheets, Media weight: 80 g/m², Paper ruling type: Lined paper

Features
Target audience *
Adult
Format
A5
Sheets quantity *
80 sheets
Media weight
80 g/m²
Ruled paper *
Yes
Paper ruling type
Lined paper
Perforated tear line
No
Cover material
Polypropylene (PP)
Bookbinding type
Spiral binding
Product colour *
Blue
Coloration *
Monochromatic
Spiral type
Twin
Features
Spiral colour
White
Pocket
Yes
Pockets quantity
1 pockets
Pen loop
Yes
Weight & dimensions
Weight
295 g
Width
181 mm
Height
20 mm
Depth
215 mm
Packaging data
Quantity per pack *
1 pc(s)
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)