Conceptronic logo

Conceptronic CNBCOOLPADL4F laptop cooling pad 39,6 cm (15.6") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89074
Info modified on:
08 May 2023, 08:36:27
Bullet Points Conceptronic CNBCOOLPADL4F laptop cooling pad 39,6 cm (15.6") Black:
  • - Suitable for laptops up to 15.6"
  • - 4 ultra-silent 8cm fans built in
  • - 2-level height adjustment
  • - USB powered with pass-through connector
Warranty:
2 years
Long product name Conceptronic CNBCOOLPADL4F laptop cooling pad 39,6 cm (15.6") Black:

15.6", USB, 25 x 257 x 360 mm, 567 g

Conceptronic CNBCOOLPADL4F laptop cooling pad 39,6 cm (15.6") Black:

The Conceptronic notebook cooling pad will maintain safe and comfortable running of your portable device, using 2 quiet yet powerful fans. The cooling pad is USB powered, so it can work anywhere without the need for a power socket. The pad is cleverly designed with a groove for your USB chord, to avoid the wire becoming tangled and getting damaged.
The USB cable features a pass-through connector, so that all USB ports on the device are still available.
A handy and versatile addition to mobile work and play.

Short summary description Conceptronic CNBCOOLPADL4F laptop cooling pad 39,6 cm (15.6") Black:

Conceptronic CNBCOOLPADL4F, 39,6 cm (15.6"), 4 pc(s), 8 cm, Black, Aluminium, USB

Long summary description Conceptronic CNBCOOLPADL4F laptop cooling pad 39,6 cm (15.6") Black:

Conceptronic CNBCOOLPADL4F. Maximum screen size: 39,6 cm (15.6"), Number of built-in cooling fans: 4 pc(s), Fan diameter: 8 cm. Product colour: Black, Material: Aluminium. Host interface: USB. Power source type: USB. Width: 360 mm, Depth: 260 mm, Height: 20 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.