location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Lumea SC2008/12 light hair remover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumea
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPL hair removal system SC2008/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC2008/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010371233 show
Category:
Depilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips Lumea SC2008/12 light hair remover :
The long product name of Philips Lumea SC2008/12 light hair remover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

>570nm/>600nm, 100 - 240 V
More>>>
Philips Lumea SC2008/12 light hair remover:
The official description of Philips Lumea SC2008/12 light hair remover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Long lasting smoothness
Philips Lumea applies gentle pulses of light to the hair root. As a consequence the hair sheds naturally and hair regrowth is inhibited. Repeating this treatment regularly will keep your skin smooth every day.

Effortlessly effective
Our clinical studies have shown significant hair reduction in as little as four bi-weekly treatments resulting in smooth hair free skin. To maintain these results, simply repeat the treatment when needed. Time between treatments may vary based on your individual hair regrowth

IPL technology
Philips Lumea uses an innovative light-based technology called IPL (Intense Pulsed Light), derived from the technology used in professional beauty salons. Philips has adapted this technology for safe and effective use in the comfort of your own home. Philips worked closely with leading dermatologists to develop our breakthrough hair removal system. For more than 10 years we carried out extensive consumer research with more than 2000 women.

Suitable hair and skin types
Philips Lumea works effectively on (naturally) dark blonde, brown and black hairs. As with other light-based treatments, Philips Lumea is NOT effective on red, light-blonde or white/ grey hair. Philips Lumea is also NOT suitable for very dark skin.

Application areas
Use with confidence to remove hair on face (upper lip, chin and sideburns) and body parts including legs, underarm, bikini area, belly and arms.

Fast treatment on legs
Bigger body attachment for fast treatment on large areas like legs.

Extra safety for the face
The facial attachment has its own specially designed integrated light filter for safe and convenient use on the upper lip, chin and sideburns. It can also be used on other sensitive areas on the body, eg underarms and other hard-to-reach areas

Bikini area attachment
Bikini area attachment for effective treatment of bikini hair. Hair in this area tends to be typically stronger and thicker than leg hair

Five light energy settings
Philips Lumea has five adjustable light energy settings to ensure gentle but effective treatment. Used correctly, Philips Lumea's IPL treatment is safe and gentle to use even on sensitive skin and sensitive body areas

Short summary description Philips Lumea SC2008/12 light hair remover:
This short summary of the Philips Lumea SC2008/12 light hair remover data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Lumea SC2008/12, 15 min, Cheeks, Upper lip, 100-240 V

Long summary description Philips Lumea SC2008/12 light hair remover:
This is an auto-generated long summary of Philips Lumea SC2008/12 light hair remover based on the first three specs of the first five spec groups.

Philips Lumea SC2008/12. Full leg treatment time: 15 min, Face areas: Cheeks, Upper lip. AC input voltage: 100-240 V

Features
Full leg treatment time
15 min
Face areas
Cheeks, Upper lip
Adjustable intensity
Yes
Number of intensity levels
5
Power
AC input voltage
100-240 V
Packaging content
Charger
Yes
Technical details
High performance lamp
140000
Application time (bikini)
1 min
Technical details
Application time (face)
1 min
Application time (lower leg)
8 min
Application time (underarms)
1 min
Bikini area attachment (2cm2)
Yes
Body attachment (4cm2)
Yes
Facial attachment (2cm2)
Yes
Integrated UV filter
Yes
Slide and Flash
Yes
Step and Flash
Yes
Corded use
No