location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC KT-100TX1 AV transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KT-100TX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013613
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695110854
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC KT-100TX1 AV transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 1920 x 1200 pixels
  • - Maximum transfer distance: 100 m
  • - HDCP
  • - Wired Ethernet LAN DC-in jack
  • - 4 W
Warranty: 3 years, additional services available
Long product name NEC KT-100TX1 AV transmitter :
The long product name of NEC KT-100TX1 AV transmitter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDBaseT Transmitter, 100 m max., 1920 x 1200 px max., HDMI, RS-232, IR
More>>>
Short summary description NEC KT-100TX1 AV transmitter:
This short summary of the NEC KT-100TX1 AV transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

NEC KT-100TX1, 1920 x 1200 pixels, AV transmitter, 100 m, Wired, HDCP

Long summary description NEC KT-100TX1 AV transmitter:
This is an auto-generated long summary of NEC KT-100TX1 AV transmitter based on the first three specs of the first five spec groups.

NEC KT-100TX1. Type: AV transmitter, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5, Cat6. Connectivity technology: Wired, Serial interface type: RS-232. Operating voltage: 5 V, Power consumption (typical): 4 W, Current: 2 A. Transmitter dimensions (WxDxH): 114 x 140 x 25 mm, Transmitter weight: 500 g. Package dimensions (WxDxH): 280 x 200 x 70 mm, Package weight: 1 kg

Country Distributor
España 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)