location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type+ QWERTZ German Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006541 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Type+ QWERTZ German Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTZ German
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery
  • - Brand compatibility: Apple
  • - Black
Long product name Logitech Type+ QWERTZ German Bluetooth Black :
The long product name of Logitech Type+ QWERTZ German Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protective case with integrated keyboard for iPad Air
More>>>
Logitech Type+ QWERTZ German Bluetooth Black:
The official description of Logitech Type+ QWERTZ German Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional typing experience
A fast and accurate typing experience thanks to the built-in keyboard with well-spaced keys and optimized layout.

Thin and light
Precision engineering and state-of-the-art materials make this protective iPad Air case amazingly thin and light.

Two-sided protection
- Front and back protection from bumps and scratches
- Liquid repellent materials protect iPad Air from accidental spills.

Two viewing positions
Dual-view stand caters to different activities from typing-to-reading.

Ready when you need it
Type+ and your iPad are ready when you are. Type+ wakes iPad Air when the cover is opened and puts it to sleep when the cover is closed. Type+ turns on automatically when iPad is in the upright typing position.

Long lasting, rechargeable battery
Get up to 3 months of battery life on a single charge.* Recharge Type+ using the USB cable.

*Based on average use of two hours per day

SecureLock system
Corner clips keep iPad firmly secured in the protective case.
Powerful magnets are designed to keep Type+ securely closed

Short summary description Logitech Type+ QWERTZ German Bluetooth Black:
This short summary of the Logitech Type+ QWERTZ German Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type+, QWERTZ, German, Apple, iPad Air, Black, Scratch resistant

Long summary description Logitech Type+ QWERTZ German Bluetooth Black:
This is an auto-generated long summary of Logitech Type+ QWERTZ German Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type+. Keyboard layout: QWERTZ, Keyboard language: German. Brand compatibility: Apple, Compatibility: iPad Air, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery. Width: 259,9 mm, Depth: 18,1 mm, Height: 183,4 mm

Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Numeric keypad *
No
Island-style keyboard
Yes
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad Air
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Spill-resistant keyboard
Yes
Protection features
Scratch resistant
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
259,9 mm
Depth
18,1 mm
Weight & dimensions
Height
183,4 mm
Weight
405 g
Packaging data
Package width
30 mm
Package depth
213 mm
Package height
270 mm
Package volume
1670 cm³
Package weight
749 g
Packaging content
Cables included
USB
User guide
Yes
Other features
Cable lock slot
No
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060540419
Master (outer) case width
225 mm
Master (outer) case length
267 mm
Master (outer) case height
293 mm
Master (outer) case weight
6,7 kg
Master (outer) case volume
17100 cm³
Quantity per pallet
784 pc(s)
Quantity per intermodal container (20ft)
14400 pc(s)
Quantity per intermodal container (40ft)
29504 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:12:19
Uk has collected 12 expert reviews for Logitech Type+ QWERTZ German Bluetooth Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
vernonchan.com
Updated:
2017-03-01 10:12:19
The popularity of tablets may have dwindled in the past 24 months, but some consumers still look to them as great content consumption and notebook replacement devices. The iPad, which defined the category, is still a favourite and the de facto tablet in t...
Good Pleasing design, solid build, Lightweight, Easy pairing, Great on/off mechanism, Great typing feel and experience, Good battery life, Excellent price, Convenient iOS shortcut and function keys, READ ALSO  Honor 8 Pro first impressions: The search for powe...
Bad What I dislike, Non-adjustable angle...
Bottom line The Logitech Type+ for iPad Air is a solid effort from Logitech. It gets almost everything right – from design, to build and overall user experience. What's fantastic is that the typing experience is as good as some of the best on real notebooks.My single...
90%
Brand Image Product code Product Stock Price from
Logitech Focus Keyboard Case QWERTZ German Bluetooth Black Logitech Focus Keyboard Case QWERTZ German Bluetooth Black
(show image)
920-007976 Focus Keyboard Case 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QWERTZ German Smart Connector Black Logitech CREATE QWERTZ German Smart Connector Black
(show image)
920-007825 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech BLOK QWERTZ German Bluetooth Black Logitech BLOK QWERTZ German Bluetooth Black
(show image)
920-007421 BLOK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTZ German Bluetooth Black Logitech Keys-To-Go QWERTZ German Bluetooth Black
(show image)
920-006704 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTZ German Bluetooth Black Logitech Type+ QWERTZ German Bluetooth Black
(show image)
920-006579 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)