Nutz Pro Headset Wired Head-band Green

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3907
Info modified on:
21 Oct 2022, 10:32:10
Long product name Nutz Pro Headset Wired Head-band Green:

Pro, Wired, 40mm, 5-33000Hz, Emerald Green

Short summary description Nutz Pro Headset Wired Head-band Green:

Nutz Pro, Wired, 5 - 33000 Hz, 250 g, Headset, Green

Long summary description Nutz Pro Headset Wired Head-band Green:

Nutz Pro. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 5 - 33000 Hz. Cable length: 1,2 m. Weight: 250 g. Product colour: Green

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.