location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M201n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M201n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF455A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182865903 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 00:09:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro M201n
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Print speed up to 26 ppm (black)
  • - Up to 600 x 600 dpi
Warranty: One-year limited warranty
Long product name HP LaserJet Pro M201n :
The long product name of HP LaserJet Pro M201n. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M201n
More>>>
HP LaserJet Pro M201n:
The official description of HP LaserJet Pro M201n as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance security with plenty of built-in and optional security features, increase productivity with fast print speeds, and print from smartphones, tablets, or laptops with mobile printing options.[5]

Short summary description HP LaserJet Pro M201n:
This short summary of the HP LaserJet Pro M201n data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M201n, Laser, 600 x 600 DPI, A4, 25 ppm, Duplex printing, Black

Long summary description HP LaserJet Pro M201n:
This is an auto-generated long summary of HP LaserJet Pro M201n based on the first three specs of the first five spec groups.

HP LaserJet Pro M201n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Display: LCD, Product colour: Black

Just print—protected and connected

Easily manage settings and help keep data secure with built-in features.
Easily share this printer using Ethernet connectivity.
Connect via USB, and access tools from your PC to manage your printer and supplies.

Intuitive features for a fast finish

Speed through printing tasks—using the simple control panel.
Work with less wait. Step up your productivity with fast print speeds of up to 26 pages per minute.[1]
Start working, right out of the box—full-capacity, 1500-page toner cartridge included.[6]
Print projects without pause—this printer has a 250-sheet input tray plus a 10-sheet priority feed slot.

Printing made mobile[5]

Easily send print jobs wirelessly without a network.[2]
Easily print from mobile devices at work, home, or on-the-go with this Mopria-certified printer.[3,5]
Quickly print from your iPhone®, iPad®, and iPod touch®, using Apple® AirPrint™—no setup or apps required.[4]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
8 s
Secure printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
250 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, PCLm, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
250 sheets
Maximum number of input trays
2
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
750 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6,3 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Design
Certification
CISPR 22:2008/EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 5, GB9254-2008, GB17625.1-2012, EMC Directive 2004/108/EC (Europe), other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
450 W
Power consumption (ready)
2,2 W
Power consumption (standby)
2,2 W
Power consumption (PowerSave)
0,1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,962 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows XP, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2012, Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
379 mm
Depth
241,9 mm
Height
251,4 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2600 mm
Weight
5,9 kg
Packaging data
Package width
497 mm
Package depth
300 mm
Package height
350 mm
Package weight
8,6 kg
Packaging content
Warranty card
Yes
Cables included
AC
Quick installation guide
Yes
Bundled software
Windows: HP Installer/Uninstaller, HP PCL 6 print driver, Status Alerts, HP Update, DXP, HP DeviceToolBox, HPDU, HP Update; Mac: HP Installer/Uninstaller, HP Postscript driver, HP Setup Assistant, HP Utility, HP Alerts, HP Firmware Updater
Brand-specific features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet weight
504,3 g
Number of layers per pallet
7 pc(s)
Quantity per pallet
56 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Recommended system requirements
Windows 10 (32 & 64-bit), Windows 8.1 (32 & 64-bit), Windows 8 (32 & 64-bit), Windows 7 (32 & 64-bit), Windows Vista (32 & 64-bit), Windows Server 2008 (32 & 64-bit), Windows Server 2008 R2 (32 & 64-bit): 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows XP (32-bit) (SP2 or higher): Pentium® 233 MHz processor, 512 MB RAM 400 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Server 2003 (32-bit) (SP1 or higher), Windows Server 2003 R2 (32-bit): 1 GHz (32-bit) (x86) processor, 1 GB RAM (32-bit), 400 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port
Recommended humidity operating range
10 - 80%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:24:03
Uk has collected 5 expert reviews for HP LaserJet Pro M201n and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2015-09-10 21:24:03
What is the HP LaserJet Pro M201dw? Laser printers are still one of the stalwarts of small and home offices, particularly when colour print isn't required. HP's LaserJet Pro M201dw comes in at comparatively low cost, while still offering a good feature se...
Good 1500-page cartridge supplied, Auto Wireless Connect, Free cartridge recycling...
Bad Comparatively long first page out, Comparatively high page cost, Projecting output tray...
Bottom line The HP LaserJet Pro M201dw is a perfectly adequate home-office mono laser printer, with good print quality, duplex print and the versatility of a wireless connection. It's not particularly cheap to run, though, and the print speed is nowhere near what HP...
80%
Country Distributor
United Kingdom 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro M201n:
Disclaimer

[1] Printing speed measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] Wireless direct printing is standard on the HP LaserJet Pro M201dw only. Mobile device needs to be connected directly to the WiFi network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[3] Requires an Internet connection to an HP web-enabled printer and HP ePrint account registration. For a list of eligible printers, supported documents and image types, and other HP ePrint details, see http://www.hpconnected.com. Mobile devices require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary.
[4] Supports Apple® OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (3rd generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Performance is dependent on physical environment and distance from the wireless access point. Wireless operations are compatible with 2.4 GHz routers only.
[5] Local printing requires mobile device and printer to be on the same wireless network or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See http://www.hp.com/go/mobileprinting for more details. Some features require purchase of optional module.
[6] Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For more information, visit: http://www.hp.com/go/learnaboutsupplies
Technical specification disclaimers
Introductory cartridge included; Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Without input or output trays extended
Values subject to change. See http://www.hp.com/go/ljp1560_regulatory for current information. Power numbers are the highest values measured using all standard voltages.
Measured according to ISO 7779 and declared in accordance with ISO 9296; values are subject to change.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.