location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 56 Black Original ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6656AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160799186 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1714154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 00:05:04
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 56 Black Original ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 56 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~520 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for users producing text-based projects ranging from personalised cards and posters to promotional material and brochures, newsletters and professional documents.
  • - Depend on Original HP 56 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 56 Black Original ink cartridge 1 pc(s) Standard Yield :
The long product name of HP 56 Black Original ink cartridge 1 pc(s) Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

56 Black Original Ink Cartridge
More>>>
HP 56 Black Original ink cartridge 1 pc(s) Standard Yield:
The official description of HP 56 Black Original ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for users producing text-based projects ranging from personalised cards and posters to promotional material and brochures, newsletters and professional documents.

HP 56 Ink Cartridges provide laser-quality text and crisp images. Get consistent, reliable performance each time you print. The patented, pigment-based ink ensures consistent results for a wide variety of printing.

Short summary description HP 56 Black Original ink cartridge 1 pc(s) Standard Yield:
This short summary of the HP 56 Black Original ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 56 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 19 ml, 1 pc(s), 520 pages

Long summary description HP 56 Black Original ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of HP 56 Black Original ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

HP 56 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 19 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 520 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP DeskJet 450c, 5145, 5150, 5550 / HP OfficeJet 4212, 4219, 4255, 5505, 5515, 5610, 6110, J5520 / HP PSC 1210, 1215, 1216, 1312, 1315, 1350, 2105, 2110, 2115, 2210, 2410 / HP Photosmart 7260, 7345, 7350, 7450, 7459, 7655, 7660, 7760, 7762, 7960
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
19 ml
Black ink page yield *
520 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C6656AE
Print head swath
8,38 mm (0.33")
Country of origin
Ireland, Puerto Rico, Singapore, United States
Quantity per box
1 pc(s)
Colour
No
Recycled material percentage
55%
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
112 mm
Depth
140 mm
Height
35 mm
Weight
53,3 g
Package width
140 mm
Package depth
112 mm
Package height
35 mm
Package weight
80 g
Technical details
Box contents
Ink cartridge
Logistics data
Quantity per pallet
1920 pc(s)
Number of cartons per pallet
32 pc(s)
Pallet weight
196,5 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
5,4 g
Harmonized System (HS) code
84439990
Other features
Case or master carton weight
5,4 kg
Case or master carton quantity
60 pc(s)
Pallet dimensions (W x D x H)
800 x 1200 x 1154 mm
Ink drop
17 pl
Stacking number for pallet
2 pc(s)
Package dimensions (WxDxH)
141 x 37 x 113 mm
Print head nozzles
416
Weight (imperial)
1.88 oz
Pallet size (EU)
1200 x 800 x 1130 mm
Retail only
No
UNSPSC-code
44103105
Empty weight
35 g
Print cartridge volume (metric)
19 ml
Brand Image Product code Product Stock Price from
MM 10006UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM 10006UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10006UK 10006UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10005UK ink cartridge Standard Yield Black MM 10005UK ink cartridge Standard Yield Black
(show image)
10005UK 10005UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10006DK Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) ink cartridge Standard Yield
(show image)
10005DK Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) 0.00
(excl. VAT)
0 (incl. VAT)
Ninestar

Ninestar NH-R6656BK ink cartridge 1 pc(s) Black
(show image)
NH-R6656BK NH-R6656BK 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Druckpatrone f/ HP-DeskJet 450C/5550, Schwarz ink cartridge Black
(show image)
16.11.5410 Druckpatrone f/ HP-DeskJet 450C/5550, Schwarz 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
México 1 distributor(s)