Cisco logo

Cisco WS-X4640-CSFP-E network switch module Gigabit Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66765
Info modified on:
14 Mar 2024, 18:09:01
Long product name Cisco WS-X4640-CSFP-E network switch module Gigabit Ethernet:

Catalyst 4500E Series 40 SFP/80 C-SFP Port 1000BaseX (SFPs Optional)

Short summary description Cisco WS-X4640-CSFP-E network switch module Gigabit Ethernet:

Cisco WS-X4640-CSFP-E, Gigabit Ethernet, 100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ah, IEEE 802.3x, SFP, 347724 h, Catalyst 4500

Long summary description Cisco WS-X4640-CSFP-E network switch module Gigabit Ethernet:

Cisco WS-X4640-CSFP-E. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ah, IEEE 802.3x. Fiber optic connector: SFP. Mean time between failures (MTBF): 347724 h, Compatibility: Catalyst 4500. Power consumption (typical): 120 W. Certification: RoHS5, Safety: UL 1950, EN 60950, CSA-C22.2 no 950, IEC 950, IEC 60950-1, 2nd Ed. EN 60950-1, 2nd Ed. UL 60950-1,..., Electromagnetic compatibility: FCC 15J Class A, VCCI Class A, CE Marking, EN 55022 Class A, EN 55024 Class A, CISPR 22 Class A,...

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.