location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8728AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160799247 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 714188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:08:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Impressive colour for longer-lasting photos from patented dye-based inks
  • - Designed together to work together for crisp, sharp, consistent results – HP inkjet printing supplies and printers
  • - Simple to install and easy to use, HP inkjet printing supplies are specifically designed to work with your HP color inkjet printer
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow :
The long product name of HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28 Tri-color Original Ink Cartridge
More>>>
HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official description of HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Families and personal users who are looking for an affordably priced printing solution to satisfy modest printing needs.
The HP 28 Tri-colour Ink Cartridge produces brilliant, longer-lasting photo-quality output using patented dye-based inks formulated to work precisely with your HP printing system for outstanding results every time.

Short summary description HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 28, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 8 ml, 1 pc(s), 240 pages

Long summary description HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 28 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 28. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 240 pages, Colour ink volume: 8 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DeskJet 3325, 3420, 3645, 3845, 5145, 5150 / HP OfficeJet 4212, 4219, 4255, 6110 / HP PSC 1210, 1215, 1216, 1312, 1315
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
8 ml
Colour ink page yield *
240 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
C8728AE
Colour
Yes
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
-15 - 35 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
45 g
Package width
140 mm
Package depth
112 mm
Package height
35 mm
Package weight
70 g
Logistics data
Quantity per pallet
1920 pc(s)
Pallet weight
166,8 kg
Other features
Larger master carton dimensions (WxDxH)
600 x 200 x 164
Pallet dimensions (W x D x H)
1200 x 800 x 806 mm
Dimensions (WxDxH)
140 x 112 x 35 mm
Package dimensions (WxDxH)
140 x 112 x 35 mm
Pallet size (EU)
1200 x 800 x 806 mm
Brand Image Product code Product Stock Price from
Ninestar

Ninestar NH-R8728C ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
NH-R8728C NH-R8728C 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

Value Dreikammer-Farbdruckpatrone f/ HP-DeskJet 3XXX ink cartridge Cyan, Magenta, Yellow
(show image)
16.11.5414 Dreikammer-Farbdruckpatrone f/ HP-DeskJet 3XXX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Italia 1 distributor(s)