location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P350-10N-10 Hook-and-Loop Cable Ties, 10" L x 5/8" W - 10-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P350-10N-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143310 show
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:22:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keeps cable bundles manageable
  • - Easy on-off use
  • - Convenient tie wrap
Warranty: Lifetime limited
Long product name Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s) :
The long product name of Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hook-and-Loop Cable Ties, 10" L x 5/8" W - 10-Pack
More>>>
Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s):
The official description of Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Hook-and-Loop 10-Pack of Cable Ties is the must-have accessory for keeping bundles of cables manageable. They will not crimp Cat5/Cat6 Ethernet cables like nylon ties when over-tightened, and unlike nylon ties are reusable. 10 inches long by 5/8 inch wide.

Short summary description Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s):
This short summary of the Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P350-10N-10, Hook & loop cable tie, Black, 254 mm, 180,3 mm, 12,7 mm, 254 mm

Long summary description Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s):
This is an auto-generated long summary of Tripp Lite P350-10N-10 cable tie Hook & loop cable tie Black 10 pc(s) based on the first three specs of the first five spec groups.

Tripp Lite P350-10N-10. Type: Hook & loop cable tie, Product colour: Black. Length: 254 mm, Package width: 180,3 mm, Package depth: 12,7 mm. Quantity per pack: 10 pc(s). Country of origin: China, Master (outer) case width: 260,1 mm, Master (outer) case length: 25,4 mm

Features
Type *
Hook & loop cable tie
Product colour
Black
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332143317
Weight & dimensions
Length
254 mm
Package width
180,3 mm
Package depth
12,7 mm
Package height
254 mm
Weight & dimensions
Package weight
40 g
Packaging content
Quantity per pack
10 pc(s)
Logistics data
Country of origin
China
Master (outer) case width
260,1 mm
Master (outer) case length
25,4 mm
Master (outer) case height
269,2 mm
Master (outer) case weight
390 g
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P352-07N-100 cable tie Grey 100 pc(s) Tripp Lite P352-07N-100 cable tie Grey 100 pc(s)
(show image)
P352-07N-100 P352-07N-100 7.5" Nylon Cable Ties - 100-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)