Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™ i5 i5-4400E 2,7 GHz
- - 4 GB DDR3-SDRAM
- - 128 GB SSD Card reader integrated
- - Intel® HD Graphics 4600
- - Ethernet LAN
- - Windows Embedded Standard 7
Long product name NEC Slot-In PC 100013657 Thin Client 2,7 GHz Windows Embedded Standard 7 900 g Black i5-4400E
:
Intel Core i5 i5-4400E 2.7 GHz Dual-Core, 4 GB RAM, 128 GB SSD, SD, HD Graphics 4600, WLAN, Windows WS7E
The long product name of NEC Slot-In PC 100013657 Thin Client 2,7 GHz Windows Embedded Standard 7 900 g Black i5-4400E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i5 i5-4400E 2.7 GHz Dual-Core, 4 GB RAM, 128 GB SSD, SD, HD Graphics 4600, WLAN, Windows WS7E
More>>>
Short summary description NEC Slot-In PC 100013657 Thin Client 2,7 GHz Windows Embedded Standard 7 900 g Black i5-4400E:
This short summary of the NEC Slot-In PC 100013657 Thin Client 2,7 GHz Windows Embedded Standard 7 900 g Black i5-4400E data-sheet is auto-generated and uses the product title and the first six key specs.
NEC Slot-In PC 100013657, 2,7 GHz, Intel® Core™ i5, 4th gen Intel® Core™ i5, i5-4400E, 3,3 GHz, 4 GB
Long summary description NEC Slot-In PC 100013657 Thin Client 2,7 GHz Windows Embedded Standard 7 900 g Black i5-4400E:
This is an auto-generated long summary of NEC Slot-In PC 100013657 Thin Client 2,7 GHz Windows Embedded Standard 7 900 g Black i5-4400E based on the first three specs of the first five spec groups.
NEC Slot-In PC 100013657. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Compatible memory cards: SD. On-board graphics card model: Intel® HD Graphics 4600. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)